Skyworks Solutions, Inc. RF, RFID, Wireless Evaluation Boards SKY13276-334-EVB

Description
SKY13276 - Switch, SPDT Evaluation Board
Request a Quote Datasheet
Description
SKY13276 - Switch, SPDT Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 863-1447-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
863-1447-ND
RF, RFID, Wireless Evaluation Boards 863-1447-ND
SKY13276 - Switch, SPDT Evaluation Board

SKY13276 - Switch, SPDT Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283331-SKY13276-334-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283331-SKY13276-334-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283331-SKY13276-334-EVB
Win Source Part Number: 1283331-SKY13276-334 -EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, SPDT Package: Box For Use With/Related Products: SKY13276 Standard Package: 1 Frequency: 100MHz ~ 6GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: 863-1447,SKY13276334 EVB Product Status: Obsolete

Win Source Part Number: 1283331-SKY13276-334-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Switch, SPDT
Package: Box
For Use With/Related Products: SKY13276
Standard Package: 1
Frequency: 100MHz ~ 6GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 863-1447,SKY13276334EVB
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SKY13276-334-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SKY13276-334-EVB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SKY13276-334-EVB
EVAL BOARD FOR SKY13276

EVAL BOARD FOR SKY13276

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 863-1447-ND 1283331-SKY13276-334-EVB SKY13276-334-EVB
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Switch (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conversion Development Tools - 2369288 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Features Analog-to-Digital Converter
View Details
TEST BOARD FOR 99-01-2678 CS - TB-1072+ - Mini-Circuits
Specs
Category Developement Board
View Details
OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - BTS7080-2EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details