Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 127329-SKY13268-344L
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 300kHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 23dB @ 3GHz (typ)
Insertion Loss @ Frequency: 0.4dB @ 3GHz
IIP3: 50dBm (typ)
P1dB: 34dBm (typ) IP1dB
RF Type: CDMA, GSM, WCDMA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 95°C
Case / Package: SOT-666
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 127329-SKY13268-344LF |
| Product Name | RF Switches - SKY13268-344LF |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |