Skyworks Solutions, Inc. RF Switches - SKY13267-321LF SKY13267-321LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028785-SKY13267-321L F Packaging: Reel - TR Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: LF Frequency - Upper: 6GHz Isolation @ Frequency: 23dB @ 5.825GHz (typ) Insertion Loss @ Frequency: 0.9dB @ 5.825GHz IIP3: 44dBm (typ) P1dB: 30dBm (typ) P1dB RF Type: 802.11a/b/g/WiFi, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 12-QFN (3x3) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028785-SKY13267-321L F Packaging: Reel - TR Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: LF Frequency - Upper: 6GHz Isolation @ Frequency: 23dB @ 5.825GHz (typ) Insertion Loss @ Frequency: 0.9dB @ 5.825GHz IIP3: 44dBm (typ) P1dB: 30dBm (typ) P1dB RF Type: 802.11a/b/g/WiFi, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 12-QFN (3x3) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY13267-321LF - 028785-SKY13267-321LF - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY13267-321LF
028785-SKY13267-321LF
RF Switches - SKY13267-321LF 028785-SKY13267-321LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 028785-SKY13267-321L F Packaging: Reel - TR Impedance: 50 Ohm Circuit: DPDT Topology: Reflective Frequency - Lower: LF Frequency - Upper: 6GHz Isolation @ Frequency: 23dB @ 5.825GHz (typ) Insertion Loss @ Frequency: 0.9dB @ 5.825GHz IIP3: 44dBm (typ) P1dB: 30dBm (typ) P1dB RF Type: 802.11a/b/g/WiFi, WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 12-QFN (3x3) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 028785-SKY13267-321LF
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: DPDT
Topology: Reflective
Frequency - Lower: LF
Frequency - Upper: 6GHz
Isolation @ Frequency: 23dB @ 5.825GHz (typ)
Insertion Loss @ Frequency: 0.9dB @ 5.825GHz
IIP3: 44dBm (typ)
P1dB: 30dBm (typ) P1dB
RF Type: 802.11a/b/g/WiFi, WLAN
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-QFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 028785-SKY13267-321LF
Product Name RF Switches - SKY13267-321LF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-105 4513TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details