Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 028784-SKY13251-349L
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SP3T
Topology: Reflective
Frequency - Lower: 200MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 27dB @ 3GHz (typ)
Insertion Loss @ Frequency: 0.6dB @ 3GHz
IIP3: 46dBm (typ)
P1dB: 25dBm (typ) IP1dB
RF Type: 802.11b, g, Bluetooth, WLAN
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-QFN (2x2)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 028784-SKY13251-349LF |
| Product Name | RF Switches - SKY13251-349LF |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |