Skyworks Solutions, Inc. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SKY12343-364LF-EVB

Description
Win Source Part Number: 1283362-SKY12343-364 LF-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Attenuator Package: Box For Use With/Related Products: SKY12343-364 Standard Package: 1 Frequency: 100MHz ~ 4GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: 12343-364-EVB,863-13 26,SKY12343364LFEVB Base Product Number: SKY12343 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1283362-SKY12343-364 LF-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Attenuator Package: Box For Use With/Related Products: SKY12343-364 Standard Package: 1 Frequency: 100MHz ~ 4GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: 12343-364-EVB,863-13 26,SKY12343364LFEVB Base Product Number: SKY12343 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283362-SKY12343-364LF-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283362-SKY12343-364LF-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283362-SKY12343-364LF-EVB
Win Source Part Number: 1283362-SKY12343-364 LF-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Attenuator Package: Box For Use With/Related Products: SKY12343-364 Standard Package: 1 Frequency: 100MHz ~ 4GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Skyworks Solutions Inc. Other Names: 12343-364-EVB,863-13 26,SKY12343364LFEVB Base Product Number: SKY12343 Product Status: Not For New Designs

Win Source Part Number: 1283362-SKY12343-364LF-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Attenuator
Package: Box
For Use With/Related Products: SKY12343-364
Standard Package: 1
Frequency: 100MHz ~ 4GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Skyworks Solutions Inc.
Other Names: 12343-364-EVB,863-1326,SKY12343364LFEVB
Base Product Number: SKY12343
Product Status: Not For New Designs

Buy Now Datasheet
RF, RFID, Wireless Evaluation Boards - 863-1326-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
863-1326-ND
RF, RFID, Wireless Evaluation Boards 863-1326-ND
SKY12343-364 - Attenuator Evaluation Board

SKY12343-364 - Attenuator Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SKY12343-364LF-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SKY12343-364LF-EVB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SKY12343-364LF-EVB
BOARD EVAL FOR SKY12343-364

BOARD EVAL FOR SKY12343-364

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283362-SKY12343-364LF-EVB 863-1326-ND SKY12343-364LF-EVB
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Adafruit 9-DOF Orientation IMU Fusion Breakout - BNO085 - AS-OPENHW-BNO085-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,RCD-10-122-75+,99-01-1491-3 - TB-917+ - Mini-Circuits
Specs
Category Developement Board
View Details
Breakout Board BOB 0.4 for HISsmd series - BOB 0.4 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Development Tool Break Out Board
View Details