Skyworks Solutions, Inc. 0.05-2.70 GHz 40 W High Power Silicon PIN Diode SPDT Switch SKY12211-478LF

Description
Please note: SKY12211-478LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY12245-492LF The SKY12211-478LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch with symmetrical switching paths from a single common port. The device operates over the 0.05 GHz to 2.70 GHz band. It features low insertion loss, excellent power handling, and superb linearity with low DC power consumption. The SKY12211-478LF is well-suited for use as a high power transmit/receive and RF path switch in a variety of telecommunication systems such as WiMAX, TD-SCDMA, or LTE base stations. The device is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet
Description
Please note: SKY12211-478LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY12245-492LF The SKY12211-478LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch with symmetrical switching paths from a single common port. The device operates over the 0.05 GHz to 2.70 GHz band. It features low insertion loss, excellent power handling, and superb linearity with low DC power consumption. The SKY12211-478LF is well-suited for use as a high power transmit/receive and RF path switch in a variety of telecommunication systems such as WiMAX, TD-SCDMA, or LTE base stations. The device is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.05-2.70 GHz 40 W High Power Silicon PIN Diode SPDT Switch - SKY12211-478LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.05-2.70 GHz 40 W High Power Silicon PIN Diode SPDT Switch
SKY12211-478LF
0.05-2.70 GHz 40 W High Power Silicon PIN Diode SPDT Switch SKY12211-478LF
Please note: SKY12211-478LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY12245-492LF The SKY12211-478LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch with symmetrical switching paths from a single common port. The device operates over the 0.05 GHz to 2.70 GHz band. It features low insertion loss, excellent power handling, and superb linearity with low DC power consumption. The SKY12211-478LF is well-suited for use as a high power transmit/receive and RF path switch in a variety of telecommunication systems such as WiMAX, TD-SCDMA, or LTE base stations. The device is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.

Please note: SKY12211-478LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY12245-492LF

The SKY12211-478LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch with symmetrical switching paths from a single common port. The device operates over the 0.05 GHz to 2.70 GHz band. It features low insertion loss, excellent power handling, and superb linearity with low DC power consumption.
The SKY12211-478LF is well-suited for use as a high power transmit/receive and RF path switch in a variety of telecommunication systems such as WiMAX, TD-SCDMA, or LTE base stations.
The device is provided in a 4 x 4 mm, 16-pin Quad Flat No-Lead (QFN) package.

Supplier's Site
RF Switches - 863-1632-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1632-2-ND
RF Switches 863-1632-2-ND
RF Switch IC LTE, WiMax SPDT 2.7GHz 50Ohm 16-QFN (4x4)

RF Switch IC LTE, WiMax SPDT 2.7GHz 50Ohm 16-QFN (4x4)

Buy Now Datasheet
RF Switches - SKY12211-478LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY12211-478LF
RF Switches SKY12211-478LF
RF Switch IC LTE, WiMax SPDT 2.7 GHz 50Ohm 16-QFN (4x4)

RF Switch IC LTE, WiMax SPDT 2.7 GHz 50Ohm 16-QFN (4x4)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number SKY12211-478LF 863-1632-2-ND SKY12211-478LF
Product Name 0.05-2.70 GHz 40 W High Power Silicon PIN Diode SPDT Switch RF Switches RF Switches
Package Type Surface Mount; QFN, 16L Surface Mount; 16-LQFN Exposed Pad Surface Mount
Frequency Range 50 to 2700 MHz 50 to 2700 MHz 50 to 2700 MHz
Isolation 32 to 49 dB 40 dB 40 dB
Type Single Pole Double Throw; SPDT (R) Single Pole Double Throw Single Pole Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Si83418BDA-IF Isolated Smart Switch - Si83418BDA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface SPI
Output Channels 4
View Details