Skyworks Solutions, Inc. RF Switches - SKY12210-478LF SKY12210-478LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 801524-SKY12210-478L F Packaging: Reel Impedance: 50Ohm Test Frequency: 3.5GHz, 3GHz Frequency Range: 900MHz ~ 4GHz Insertion Loss: 0.5dB Isolation: 25dB Circuit: SPDT IIP3: 78dBm RF Type: LTE, WiMax Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: 16-LQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 28V
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 801524-SKY12210-478L F Packaging: Reel Impedance: 50Ohm Test Frequency: 3.5GHz, 3GHz Frequency Range: 900MHz ~ 4GHz Insertion Loss: 0.5dB Isolation: 25dB Circuit: SPDT IIP3: 78dBm RF Type: LTE, WiMax Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: 16-LQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 28V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY12210-478LF - 801524-SKY12210-478LF - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY12210-478LF
801524-SKY12210-478LF
RF Switches - SKY12210-478LF 801524-SKY12210-478LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 801524-SKY12210-478L F Packaging: Reel Impedance: 50Ohm Test Frequency: 3.5GHz, 3GHz Frequency Range: 900MHz ~ 4GHz Insertion Loss: 0.5dB Isolation: 25dB Circuit: SPDT IIP3: 78dBm RF Type: LTE, WiMax Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: 16-LQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 28V

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 801524-SKY12210-478LF
Packaging: Reel
Impedance: 50Ohm
Test Frequency: 3.5GHz, 3GHz
Frequency Range: 900MHz ~ 4GHz
Insertion Loss: 0.5dB
Isolation: 25dB
Circuit: SPDT
IIP3: 78dBm
RF Type: LTE, WiMax
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: 16-LQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 28V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 801524-SKY12210-478LF
Product Name RF Switches - SKY12210-478LF
Frequency 9.00E8 to 4.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-495 5315TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details