Skyworks Solutions, Inc. RF Switches - SKY12208-306LF SKY12208-306LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 806279-SKY12208-306L F Packaging: Reel Impedance: 50Ohm Test Frequency: 700MHz Frequency Range: 20MHz ~ 2.7GHz Insertion Loss: 0.4dB Isolation: 39dB Circuit: SPDT IIP3: 45dBm RF Type: General Purpose Part Status: Last Time Buy Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 806279-SKY12208-306L F Packaging: Reel Impedance: 50Ohm Test Frequency: 700MHz Frequency Range: 20MHz ~ 2.7GHz Insertion Loss: 0.4dB Isolation: 39dB Circuit: SPDT IIP3: 45dBm RF Type: General Purpose Part Status: Last Time Buy Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - SKY12208-306LF - 806279-SKY12208-306LF - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - SKY12208-306LF
806279-SKY12208-306LF
RF Switches - SKY12208-306LF 806279-SKY12208-306LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 806279-SKY12208-306L F Packaging: Reel Impedance: 50Ohm Test Frequency: 700MHz Frequency Range: 20MHz ~ 2.7GHz Insertion Loss: 0.4dB Isolation: 39dB Circuit: SPDT IIP3: 45dBm RF Type: General Purpose Part Status: Last Time Buy Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 806279-SKY12208-306LF
Packaging: Reel
Impedance: 50Ohm
Test Frequency: 700MHz
Frequency Range: 20MHz ~ 2.7GHz
Insertion Loss: 0.4dB
Isolation: 39dB
Circuit: SPDT
IIP3: 45dBm
RF Type: General Purpose
Part Status: Last Time Buy
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 806279-SKY12208-306LF
Product Name RF Switches - SKY12208-306LF
Frequency 2.00E7 to 2.70E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-404 4513TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details