Skyworks Solutions, Inc. RF, RFID, Wireless Evaluation Boards SKY12208-306LF-EVB

Description
SKY12208-306LF - Switch, SPDT Evaluation Board
Request a Quote Datasheet
Description
SKY12208-306LF - Switch, SPDT Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 863-1415-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
863-1415-ND
RF, RFID, Wireless Evaluation Boards 863-1415-ND
SKY12208-306LF - Switch, SPDT Evaluation Board

SKY12208-306LF - Switch, SPDT Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283329-SKY12208-306LF-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283329-SKY12208-306LF-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283329-SKY12208-306LF-EVB
Win Source Part Number: 1283329-SKY12208-306 LF-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, SPDT Package: Box For Use With/Related Products: SKY12208-306LF Standard Package: 1 Frequency: 20MHz ~ 700MHz, 50MHz ~ 2.7GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: 863-1415,SKY12208306 LFEVB Product Status: Obsolete

Win Source Part Number: 1283329-SKY12208-306LF-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Switch, SPDT
Package: Box
For Use With/Related Products: SKY12208-306LF
Standard Package: 1
Frequency: 20MHz ~ 700MHz, 50MHz ~ 2.7GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 863-1415,SKY12208306LFEVB
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SKY12208-306LF-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SKY12208-306LF-EVB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SKY12208-306LF-EVB
RF EVAL FOR SKY12208 SPDT 16QFN

RF EVAL FOR SKY12208 SPDT 16QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 863-1415-ND 1283329-SKY12208-306LF-EVB SKY12208-306LF-EVB
Product Name RF, RFID, Wireless Evaluation Boards Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Switch (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 223-1524-ND - DigiKey
Specs
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
2 suppliers
Evaluation Boards - CY8CKIT-040T - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Refrigerator
View Details
4 suppliers
Power, Motor & Robotics Development Tools - 2305116 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details