Skyworks Solutions, Inc. Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SKY12207-306LF-EVB

Description
Win Source Part Number: 1283374-SKY12207-306 LF-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, SPDT Package: Box For Use With/Related Products: SKY12207 Standard Package: 1 Frequency: 900MHz ~ 4GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: SKY12207-306LF-EVAL, 863-1413,SKY12207306 LFEVAL,12207-306-EVB Base Product Number: SKY12207
Request a Quote Datasheet
Description
Win Source Part Number: 1283374-SKY12207-306 LF-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, SPDT Package: Box For Use With/Related Products: SKY12207 Standard Package: 1 Frequency: 900MHz ~ 4GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: SKY12207-306LF-EVAL, 863-1413,SKY12207306 LFEVAL,12207-306-EVB Base Product Number: SKY12207
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283374-SKY12207-306LF-EVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283374-SKY12207-306LF-EVB
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283374-SKY12207-306LF-EVB
Win Source Part Number: 1283374-SKY12207-306 LF-EVB Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Switch, SPDT Package: Box For Use With/Related Products: SKY12207 Standard Package: 1 Frequency: 900MHz ~ 4GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: SKY12207-306LF-EVAL, 863-1413,SKY12207306 LFEVAL,12207-306-EVB Base Product Number: SKY12207

Win Source Part Number: 1283374-SKY12207-306LF-EVB
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Switch, SPDT
Package: Box
For Use With/Related Products: SKY12207
Standard Package: 1
Frequency: 900MHz ~ 4GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: SKY12207-306LF-EVAL,863-1413,SKY12207306LFEVAL,12207-306-EVB
Base Product Number: SKY12207

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283374-SKY12207-306LF-EVB
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 223-1524-ND - DigiKey
Specs
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
2 suppliers
TB,PMA-5452+,50-5000 MHZ - TB-501-2+ - Mini-Circuits
Specs
Category Developement Board
View Details
Micro u-blox ZED-X20P - AS-RTK-MICRO-X20P - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details