Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
ISOLATED ANALOG AMPLIFIER Product overview: SI8922BB-IS from Skyworks Solutions, Inc. is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Isolated. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SI8922BB-IS can be used for catalog matching and distributor lookup.
Win Source Part Number: 1342581-SI8922BB-IS
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Type: Isolation
Package: Tube
Applications: Automotive, Inverters, Power Supplies, UPS
Standard Package: 96
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
ISOLATED ANALOG AMPLIFIER
ISOLATED ANALOG AMPLIFIER
Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 863-SI8922BB-IS-ND | 771-SI8922BB-IS | 1342581-SI8922BB-IS | SI8922BB-IS | SI8922BB-IS | SI8922BB-IS |
| Product Name | Special Purpose Amplifiers | Isolated Special Purpose Amplifier Ic | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tube | 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |