Skyworks Solutions, Inc. Analog to Digital Converters (ADC) SI8902B-A01-GS

Description
10 Bit Analog to Digital Converter 3 Input 1 SAR 16-SOIC
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 3 Input 1 SAR 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 336-2197-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
336-2197-5-ND
Analog to Digital Converters (ADC) 336-2197-5-ND
10 Bit Analog to Digital Converter 3 Input 1 SAR 16-SOIC

10 Bit Analog to Digital Converter 3 Input 1 SAR 16-SOIC

Buy Now Datasheet
SOIC Analog-to-Digital Converter IC - 700-SI8902B-A01-GS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Analog-to-Digital Converter IC
700-SI8902B-A01-GS
SOIC Analog-to-Digital Converter IC 700-SI8902B-A01-GS
3-Channel Single ADC SAR 10-bit Serial 16-Pin SOIC W Product overview: SI8902B-A01-GS from Skyworks Solutions, Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-SI8902B-A01-GS can be used for catalog matching and distributor lookup.

3-Channel Single ADC SAR 10-bit Serial 16-Pin SOIC W Product overview: SI8902B-A01-GS from Skyworks Solutions, Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-SI8902B-A01-GS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - SI8902B-A01-GS
933750-SI8902B-A01-GS
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - SI8902B-A01-GS 933750-SI8902B-A01-GS
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933750-SI8902B-A01-G S Operating Temperature Range: -40°C ~ 85°C Features: 10 Bit Analog to Digital Converter 3 Input 1 SAR 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: SI8902 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 46 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: SI8902BA01GS, 336-2197-5

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933750-SI8902B-A01-GS
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Bit Analog to Digital Converter 3 Input 1 SAR 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: SI8902
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 46
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: SI8902BA01GS, 336-2197-5

Buy Now Datasheet
Analog to Digital Converters (ADC) - SI8902B-A01-GS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
SI8902B-A01-GS
Analog to Digital Converters (ADC) SI8902B-A01-GS
10 Bit Analog to Digital Converter 3 Input 1 SAR 16-SOIC

10 Bit Analog to Digital Converter 3 Input 1 SAR 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - SI8902B-A01-GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
SI8902B-A01-GS
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) SI8902B-A01-GS
IC ADC 10BIT SAR 16SOIC

IC ADC 10BIT SAR 16SOIC

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - SI8902B-A01-GS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
SI8902B-A01-GS
Data Acquisition - Analog to Digital Converters (ADC) SI8902B-A01-GS
IC ADC 10BIT SAR 16SOIC

IC ADC 10BIT SAR 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 336-2197-5-ND 700-SI8902B-A01-GS 933750-SI8902B-A01-GS SI8902B-A01-GS SI8902B-A01-GS SI8902B-A01-GS
Product Name Analog to Digital Converters (ADC) SOIC Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - SI8902B-A01-GS Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI 4-Wire, SPI SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" Tube SOIC; 16-SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width) 16-SOIC (0.295\", 7.50mm Width)
Packing Method Tube Tube Tube; Tube Tube; Tube
Resolution 10 bits 10 bits 10 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941BD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter - ADC108S102CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD1674KR - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details