Skyworks Solutions, Inc. Analog to Digital Converters (ADC) SI8901D-A01-GS

Description
10 Bit Analog to Digital Converter 3 Input 1 SAR 16-SOIC
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 3 Input 1 SAR 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 336-2196-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
336-2196-5-ND
Analog to Digital Converters (ADC) 336-2196-5-ND
10 Bit Analog to Digital Converter 3 Input 1 SAR 16-SOIC

10 Bit Analog to Digital Converter 3 Input 1 SAR 16-SOIC

Buy Now Datasheet
10BIT Analog-to-Digital Converter IC - 700-SI8901D-A01-GS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10BIT Analog-to-Digital Converter IC
700-SI8901D-A01-GS
10BIT Analog-to-Digital Converter IC 700-SI8901D-A01-GS
IC ADC 10BIT SAR 16SOIC Product overview: SI8901D-A01-GS from Skyworks Solutions, Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-SI8901D-A01-GS can be used for catalog matching and distributor lookup.

IC ADC 10BIT SAR 16SOIC Product overview: SI8901D-A01-GS from Skyworks Solutions, Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-SI8901D-A01-GS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - SI8901D-A01-GS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
SI8901D-A01-GS
Analog to Digital Converters (ADC) SI8901D-A01-GS
10 Bit Analog to Digital Converter 3 Input 1 SAR 16-SOIC

10 Bit Analog to Digital Converter 3 Input 1 SAR 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - SI8901D-A01-GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
SI8901D-A01-GS
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) SI8901D-A01-GS
IC ADC 10BIT SAR 16SOIC

IC ADC 10BIT SAR 16SOIC

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - SI8901D-A01-GS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
SI8901D-A01-GS
Data Acquisition - Analog to Digital Converters (ADC) SI8901D-A01-GS
IC ADC 10BIT SAR 16SOIC

IC ADC 10BIT SAR 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 336-2196-5-ND 700-SI8901D-A01-GS SI8901D-A01-GS SI8901D-A01-GS SI8901D-A01-GS
Product Name Analog to Digital Converters (ADC) 10BIT Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type I2C; I2C I2C I2C; I²C
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" Tube SOIC; 16-SOIC (0.295\", 7.50mm Width) SOIC
Packing Method Tube Tube Tube; Tube Tube; Tube
Resolution 10 bits 10 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ADC104S051 4 Channel 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC104S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers