Skyworks Solutions, Inc. Analog to Digital Converters (ADC) SI8901B-A02-GS

Description
ADC 10 b I²C, SMBus 16-SOIC
Request a Quote Datasheet
Description
ADC 10 b I²C, SMBus 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 336-SI8901B-A02-GS-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
336-SI8901B-A02-GS-ND
Analog to Digital Converters (ADC) 336-SI8901B-A02-GS-ND
ADC 10 b I²C, SMBus 16-SOIC

ADC 10 b I²C, SMBus 16-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1265294-SI8901B-A02-GS
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1265294-SI8901B-A02-GS
Win Source Part Number: 1265294-SI8901B-A02- GS Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Series: Si8901 Type: ADC Package: Tube Standard Package: 46 Mounting: SMD (SMT) Data Interface: I²C, SMBus Number of Channels: 1 Resolution (Bits): 10 b Voltage Supply Source: Analog and Digital Voltage - Supply: 2.7V ~ 3.6V, 2.7V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-SI8901B-A02-GS Base Product Number: SI8901 Product Status: Obsolete

Win Source Part Number: 1265294-SI8901B-A02-GS
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Series: Si8901
Type: ADC
Package: Tube
Standard Package: 46
Mounting: SMD (SMT)
Data Interface: I²C, SMBus
Number of Channels: 1
Resolution (Bits): 10 b
Voltage Supply Source: Analog and Digital
Voltage - Supply: 2.7V ~ 3.6V, 2.7V ~ 5.5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-SI8901B-A02-GS
Base Product Number: SI8901
Product Status: Obsolete

Buy Now Datasheet
10BIT Analog-to-Digital Converter IC - 768-SI8901B-A02-GS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10BIT Analog-to-Digital Converter IC
768-SI8901B-A02-GS
10BIT Analog-to-Digital Converter IC 768-SI8901B-A02-GS
IC ADC 10BIT SAR 16SOIC Product overview: SI8901B-A02-GS from Skyworks Solutions, Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-SI8901B-A02-GS can be used for catalog matching and distributor lookup.

IC ADC 10BIT SAR 16SOIC Product overview: SI8901B-A02-GS from Skyworks Solutions, Inc. is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-SI8901B-A02-GS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8901B-A02-GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
SI8901B-A02-GS
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose SI8901B-A02-GS
IC ADC 10BIT SAR 16SOIC

IC ADC 10BIT SAR 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 336-SI8901B-A02-GS-ND 1265294-SI8901B-A02-GS 768-SI8901B-A02-GS SI8901B-A02-GS
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 10BIT Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC Tube SOIC
Packing Method Tube Tube Tube; Tube
Resolution 10 bits 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
DAC161P997 Single-Wire 16-bit DAC for 4-20mA Loops - DAC161P997CISQ/NOPB - Texas Instruments
Specs
Interface Type Single-Wire
Package Type WQFN
Resolution 16 bits
View Details
4 suppliers
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8937D-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details