Skyworks Solutions, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SI871XSDIP6-KIT

Description
Win Source Part Number: 1284808-SI871XSDIP6- KIT Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Digital Isolator Supplied Contents: Board(s) Utilized IC / Part: Si8719 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: 336-3041 Base Product Number: SI871 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284808-SI871XSDIP6- KIT Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Digital Isolator Supplied Contents: Board(s) Utilized IC / Part: Si8719 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: 336-3041 Base Product Number: SI871 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284808-SI871XSDIP6-KIT - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284808-SI871XSDIP6-KIT
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284808-SI871XSDIP6-KIT
Win Source Part Number: 1284808-SI871XSDIP6- KIT Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Digital Isolator Supplied Contents: Board(s) Utilized IC / Part: Si8719 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Other Names: 336-3041 Base Product Number: SI871 RoHS Status: Not applicable

Win Source Part Number: 1284808-SI871XSDIP6-KIT
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: Digital Isolator
Supplied Contents: Board(s)
Utilized IC / Part: Si8719
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Other Names: 336-3041
Base Product Number: SI871
RoHS Status: Not applicable

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 336-3041-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
336-3041-ND
Evaluation and Demonstration Boards and Kits 336-3041-ND
Si8719 Digital Isolator Interface Evaluation Board

Si8719 Digital Isolator Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SI871XSDIP6-KIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SI871XSDIP6-KIT
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SI871XSDIP6-KIT
KIT EVAL SI871X SO-6

KIT EVAL SI871X SO-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284808-SI871XSDIP6-KIT 336-3041-ND SI871XSDIP6-KIT
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,GALI-74,DF782,50 OHM / RoHS - TB-409-74+ - Mini-Circuits
Specs
Category Developement Board
View Details
ZED-F9P - simpleRTK2B Heading - Basic Starter Kit - AS-STARTKIT-HEAD-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 1887096 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details