Win Source Part Number: 1346946-SI85XX20AQFN
Category: Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: Analog
Supplied Contents: Board(s)
Sensing Range: 20A
Embedded: No
Utilized IC / Part: Si5313
Sensor Type: Current Sensor
Voltage - Supply: 5V
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Base Product Number: SI85XX20
KIT DEVELOPMENT FOR SI85XX20AQFN
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1346946-SI85XX20AQFN-KIT | SI85XX20AQFN-KIT |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Sensors | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards |
| Category | Developement Board | Developement Board |