Skyworks Solutions, Inc. Current Transducers - SI8518-C-IS SI8518-C-IS

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894861-SI8518-C-IS Operating Temperature Range: -40°C ~ 125°C Features: Current Sensor 10A 1 Channel Transformer w/Conditioning Unidirectional 20-SOIC (0.295", 7.50mm Width) Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 38 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894861-SI8518-C-IS Operating Temperature Range: -40°C ~ 125°C Features: Current Sensor 10A 1 Channel Transformer w/Conditioning Unidirectional 20-SOIC (0.295", 7.50mm Width) Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 38 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - SI8518-C-IS - 894861-SI8518-C-IS - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - SI8518-C-IS
894861-SI8518-C-IS
Current Transducers - SI8518-C-IS 894861-SI8518-C-IS
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894861-SI8518-C-IS Operating Temperature Range: -40°C ~ 125°C Features: Current Sensor 10A 1 Channel Transformer w/Conditioning Unidirectional 20-SOIC (0.295", 7.50mm Width) Package: Tube Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 38 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894861-SI8518-C-IS
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sensor 10A 1 Channel Transformer w/Conditioning Unidirectional 20-SOIC (0.295", 7.50mm Width)
Package: Tube
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 38
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 894861-SI8518-C-IS
Product Name Current Transducers - SI8518-C-IS
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

CURRENT TRANSDUCER 600A RMS - 1-CTS600ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 900 amps
View Details
Current Sensor ICs - 1221417 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details
Current Sensors - 620-CT110PDV-HD6CT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Mounting / Configuration 6-TDFN Exposed Pad
Electrical Output Voltage; Outputs an analog current signal
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Current sensor with bus connection - 789-622 - WAGO
Specs
Current Type AC Current
View Details
2 suppliers