Skyworks Solutions, Inc. Current Transducers - SI8511-C-IM SI8511-C-IM

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933718-SI8511-C-IM Operating Temperature Range: -40°C ~ 125°C Features: Current Sensor 5A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN Package: Tube Package: 12-VFQFN Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 12-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933718-SI8511-C-IM Operating Temperature Range: -40°C ~ 125°C Features: Current Sensor 5A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN Package: Tube Package: 12-VFQFN Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 12-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - SI8511-C-IM - 933718-SI8511-C-IM - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - SI8511-C-IM
933718-SI8511-C-IM
Current Transducers - SI8511-C-IM 933718-SI8511-C-IM
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933718-SI8511-C-IM Operating Temperature Range: -40°C ~ 125°C Features: Current Sensor 5A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN Package: Tube Package: 12-VFQFN Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 12-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933718-SI8511-C-IM
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sensor 5A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Package: Tube
Package: 12-VFQFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 12-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 933718-SI8511-C-IM
Product Name Current Transducers - SI8511-C-IM
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Current Remote Probe w PCT, 4 CH - 1-P212I-4 - Hottinger Brüel & Kjær A/S
Specs
Current 2.00E-4 amps
View Details
Current Sensor ICs - 9228496 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details
Current Transducers - ACS709LLFTR-20BB-T - 123617-ACS709LLFTR-20BB-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 20 amps
View Details
3 suppliers
Current sensor with bus connection - 789-621 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers