"Current Sensor 5A 1 Channel Transformer w/Conditioning Unidirectional 20-SOIC (0.295"", 7.50mm Width)"
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | SI8501-C-ISR-ND |
| Product Name | Current Sensors |
| Mounting / Configuration | "20-SOIC" |
| Electrical Output | Voltage |
| Operating Temperature | -40 to 257 F (-40 to 125 C) |
| Current | 5 amps |