Skyworks Solutions, Inc. Current Sensors SI8501-C-IM

Description
Current Sensor 5A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Request a Quote Datasheet
Description
Current Sensor 5A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 336-1718-5-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
336-1718-5-ND
Current Sensors 336-1718-5-ND
Current Sensor 5A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN

Current Sensor 5A 1 Channel Transformer w/Conditioning Unidirectional 12-VFQFN

Buy Now Datasheet
Sensors, Transducers - Current Sensors - 1225827-SI8501-C-IM - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1225827-SI8501-C-IM
Sensors, Transducers - Current Sensors 1225827-SI8501-C-IM
Win Source Part Number: 1225827-SI8501-C-IM Category: Sensors, Transducers>Current Sensors Package: Tray Standard Package: 75 Mounting: SMD (SMT) Frequency: 50kHz ~ 1MHz Output: Ratiometric, Voltage Polarization: Unidirectional Current - Supply (Max): 7mA Number of Channels: 1 Sensitivity: 392mV/A For Measuring: AC Sensor Type: Transformer w/Conditioning Current - Sensing: 5A Accuracy: ±5% Voltage - Supply: 2.7V ~ 5.5V Package / Case: 12-VFQFN Supplier Device Package: 12-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 336-1718-5,SI8501CIM Product Status: Obsolete

Win Source Part Number: 1225827-SI8501-C-IM
Category: Sensors, Transducers>Current Sensors
Package: Tray
Standard Package: 75
Mounting: SMD (SMT)
Frequency: 50kHz ~ 1MHz
Output: Ratiometric, Voltage
Polarization: Unidirectional
Current - Supply (Max): 7mA
Number of Channels: 1
Sensitivity: 392mV/A
For Measuring: AC
Sensor Type: Transformer w/Conditioning
Current - Sensing: 5A
Accuracy: ±5%
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 12-VFQFN
Supplier Device Package: 12-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-1718-5,SI8501CIM
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Current Sensors Current Sensors
Product Number 336-1718-5-ND 1225827-SI8501-C-IM
Product Name Current Sensors Sensors, Transducers - Current Sensors
Mounting / Configuration 12-VFQFN
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details
CURRENT TRANSDUCER 50A RMS - 1-CTS50ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 75 amps
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensors - 620-ACS72981LLRATR-050U3-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration 7-PowerSMD Module
Electrical Output Voltage
View Details