Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF SWITCHES
SKYWORKS SOLUTIONS, INC.
SI83418ADA-IF -- SI83418ADA-IF ISOLATED SMART SWITCH
Skyworks Solutions, Inc.
Si83418ADA-IF Isolated Smart Switch
Si83418ADA-IF
Description
4x Sinking, SPI Input, Ch. Status Ind.
Skyworks Solutions, Inc.
Done
Request a Quote
Email Supplier
Description
4x Sinking, SPI Input, Ch. Status Ind.
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Skyworks Solutions, Inc.
Irvine, CA, United States
Si83418ADA-IF Isolated Smart Switch
Si83418ADA-IF
Si83418ADA-IF Isolated Smart Switch
Si83418ADA-IF
4x Sinking, SPI Input, Ch. Status Ind.
4x Sinking, SPI Input, Ch. Status Ind.
Supplier's Site
Technical Specifications
Skyworks Solutions, Inc.
Product Category
RF Switches
Product Number
Si83418ADA-IF
Product Name
Si83418ADA-IF Isolated Smart Switch
Package Type
Surface Mount; 9X9 DFN-32
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
RF and Microwave Switch
SKYA21035
View Details
Skyworks Solutions, Inc.
4 x 2 Switch Matrix with Tone/Voltage Decoder 250 MHz–2.15 GHz
SKY13292-365LF
Specs
Package Type
Surface Mount; QFN, 20L
Frequency Range
250 to 2150 MHz
Isolation
30 to 40 dB
View Details
3
suppliers
Skyworks Solutions, Inc.
0.1 to 6.0 GHz DPDT Switch
SKYA21070
Specs
Package Type
Surface Mount; MLPD, 6L
Frequency Range
100 to 6000 MHz
Isolation
25 to 34 dB
View Details
3
suppliers
Skyworks Solutions, Inc.
0.4 to 5.9 GHz DPDT Low Insertion Loss/High Isolation Switch
SKY13698-694LF
Specs
Package Type
Surface Mount; QFN, 12L
Frequency Range
400 to 5900 MHz
Isolation
38 dB
View Details
3
suppliers