The Si83414BAA-IF is an isolated smart switch available in the sinking switch configuration. With a low RON the device can provide high continuous current while demagnetizing an unlimited amount of energy from inductive loads. The Si83414BAA-IF is a 4 channel device integrating safety rated isolation in a compact DFN package. The logic interface is 4 low-power CMOS digital inputs. The Si83414BAA-IF is loaded with protection features to prevent switch damage making it the most rugged and reliable switch on the market. It also provides 8 different diagnostic reports to the MCU, ensuring customers have detailed information about how the switches and their loads are behaving on the other side of the isolation barrier.
| Skyworks Solutions, Inc. | |
|---|---|
| Product Category | RF Switches |
| Product Number | Si83414BAA-IF |
| Product Name | Si83414BAA-IF Isolated Smart Switch |
| Package Type | Surface Mount; 9X9 DFN-32 |