Skyworks Solutions, Inc. 6 kV 2-channel automotive isolated SelVCD™ gate driver Si82F99ECE-AS3

Description
The new Si82Fx family are isolated gate drive solutions for power switch driving needs, including Silicon MOSFET, IGBT, SiC, and GaN. All devices in this family include the revolutionary SelVCD™ current mode architecture with a variety of CMOS inputs with deglitch options, dual channels with universal or high-side/low-side configuration, and assorted UVLOs according to power switch type being driven. With outstanding isolation ratings of up to 6kV and compliance to VDE 60747-17, AEC-Q100 qualifications and automotive-grade options, and a variety of popular packaging options, this device family is suitable for your isolated gate drive needs.
Request a Quote
Description
The new Si82Fx family are isolated gate drive solutions for power switch driving needs, including Silicon MOSFET, IGBT, SiC, and GaN. All devices in this family include the revolutionary SelVCD™ current mode architecture with a variety of CMOS inputs with deglitch options, dual channels with universal or high-side/low-side configuration, and assorted UVLOs according to power switch type being driven. With outstanding isolation ratings of up to 6kV and compliance to VDE 60747-17, AEC-Q100 qualifications and automotive-grade options, and a variety of popular packaging options, this device family is suitable for your isolated gate drive needs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6 kV 2-channel automotive isolated SelVCD™ gate driver - Si82F99ECE-AS3 - Skyworks Solutions, Inc.
Irvine, CA, United States
6 kV 2-channel automotive isolated SelVCD™ gate driver
Si82F99ECE-AS3
6 kV 2-channel automotive isolated SelVCD™ gate driver Si82F99ECE-AS3
The new Si82Fx family are isolated gate drive solutions for power switch driving needs, including Silicon MOSFET, IGBT, SiC, and GaN. All devices in this family include the revolutionary SelVCD™ current mode architecture with a variety of CMOS inputs with deglitch options, dual channels with universal or high-side/low-side configuration, and assorted UVLOs according to power switch type being driven. With outstanding isolation ratings of up to 6kV and compliance to VDE 60747-17, AEC-Q100 qualifications and automotive-grade options, and a variety of popular packaging options, this device family is suitable for your isolated gate drive needs.

The new Si82Fx family are isolated gate drive solutions for power switch driving needs, including Silicon MOSFET, IGBT, SiC, and GaN. All devices in this family include the revolutionary SelVCD™ current mode architecture with a variety of CMOS inputs with deglitch options, dual channels with universal or high-side/low-side configuration, and assorted UVLOs according to power switch type being driven. With outstanding isolation ratings of up to 6kV and compliance to VDE 60747-17, AEC-Q100 qualifications and automotive-grade options, and a variety of popular packaging options, this device family is suitable for your isolated gate drive needs.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category Gate Drivers
Product Number Si82F99ECE-AS3
Product Name 6 kV 2-channel automotive isolated SelVCD™ gate driver
Driver Type High-side; Low-side
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330G-A00218-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
Clock Buffers, Drivers - SI53352BD12751-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.295, 7.50mm Width)
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
LED Drivers - AAT1401IUQ-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 28 volts
View Details