Skyworks Solutions, Inc. 3.75 kV 2-channel isolated SelVCD™ gate driver Si82F29ACC-IS1

Description
The new Si82Fx family are isolated gate drive solutions for power switch driving needs, including Silicon MOSFET, IGBT, SiC, and GaN. All devices in this family include the revolutionary SelVCD™ current mode architecture with a variety of CMOS inputs with deglitch options, dual channels with universal or high-side/low-side configuration, and assorted UVLOs according to power switch type being driven. With outstanding isolation ratings of up to 6kV and compliance to VDE 60747-17, AEC-Q100 qualifications and automotive-grade options, and a variety of popular packaging options, this device family is suitable for your isolated gate drive needs.
Request a Quote
Description
The new Si82Fx family are isolated gate drive solutions for power switch driving needs, including Silicon MOSFET, IGBT, SiC, and GaN. All devices in this family include the revolutionary SelVCD™ current mode architecture with a variety of CMOS inputs with deglitch options, dual channels with universal or high-side/low-side configuration, and assorted UVLOs according to power switch type being driven. With outstanding isolation ratings of up to 6kV and compliance to VDE 60747-17, AEC-Q100 qualifications and automotive-grade options, and a variety of popular packaging options, this device family is suitable for your isolated gate drive needs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.75 kV 2-channel isolated SelVCD™ gate driver - Si82F29ACC-IS1 - Skyworks Solutions, Inc.
Irvine, CA, United States
3.75 kV 2-channel isolated SelVCD™ gate driver
Si82F29ACC-IS1
3.75 kV 2-channel isolated SelVCD™ gate driver Si82F29ACC-IS1
The new Si82Fx family are isolated gate drive solutions for power switch driving needs, including Silicon MOSFET, IGBT, SiC, and GaN. All devices in this family include the revolutionary SelVCD™ current mode architecture with a variety of CMOS inputs with deglitch options, dual channels with universal or high-side/low-side configuration, and assorted UVLOs according to power switch type being driven. With outstanding isolation ratings of up to 6kV and compliance to VDE 60747-17, AEC-Q100 qualifications and automotive-grade options, and a variety of popular packaging options, this device family is suitable for your isolated gate drive needs.

The new Si82Fx family are isolated gate drive solutions for power switch driving needs, including Silicon MOSFET, IGBT, SiC, and GaN. All devices in this family include the revolutionary SelVCD™ current mode architecture with a variety of CMOS inputs with deglitch options, dual channels with universal or high-side/low-side configuration, and assorted UVLOs according to power switch type being driven. With outstanding isolation ratings of up to 6kV and compliance to VDE 60747-17, AEC-Q100 qualifications and automotive-grade options, and a variety of popular packaging options, this device family is suitable for your isolated gate drive needs.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category Gate Drivers
Product Number Si82F29ACC-IS1
Product Name 3.75 kV 2-channel isolated SelVCD™ gate driver
Input Threshold CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53365-B-GTR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
Clock Buffers, Drivers - SI53344-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details
Gate Driver IC - SI8231AD-ASR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details
Full, Half-Bridge (H Bridge) Drivers - 863-1557-2-ND - DigiKey
Specs
Supply Voltage 2 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type "8-TFSOJ (0.069"", 1.75mm Width)"
View Details
3 suppliers