Skyworks Solutions, Inc. 6 kV 2-channel automotive isolated Value gate driver Si82E39BBE-AS3

Description
The new Si82Ex family are isolated gate drive solutions for power switch driving needs, including Silicon MOSFET, IGBT, SiC, and GaN. All devices in this family include proven voltage mode gate drive architectures with a variety of CMOS inputs with deglitch options, dual channels with universal or high-side/low-side configuration, and assorted UVLOs according to power switch type being driven. With outstanding isolation ratings of up to 6kV and compliance to VDE 60747-17, AEC-Q100 qualifications and automotive-grade options, and a variety of popular packaging options, this device family is suitable for your isolated gate drive needs.
Request a Quote
Description
The new Si82Ex family are isolated gate drive solutions for power switch driving needs, including Silicon MOSFET, IGBT, SiC, and GaN. All devices in this family include proven voltage mode gate drive architectures with a variety of CMOS inputs with deglitch options, dual channels with universal or high-side/low-side configuration, and assorted UVLOs according to power switch type being driven. With outstanding isolation ratings of up to 6kV and compliance to VDE 60747-17, AEC-Q100 qualifications and automotive-grade options, and a variety of popular packaging options, this device family is suitable for your isolated gate drive needs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6 kV 2-channel automotive isolated Value gate driver - Si82E39BBE-AS3 - Skyworks Solutions, Inc.
Irvine, CA, United States
6 kV 2-channel automotive isolated Value gate driver
Si82E39BBE-AS3
6 kV 2-channel automotive isolated Value gate driver Si82E39BBE-AS3
The new Si82Ex family are isolated gate drive solutions for power switch driving needs, including Silicon MOSFET, IGBT, SiC, and GaN. All devices in this family include proven voltage mode gate drive architectures with a variety of CMOS inputs with deglitch options, dual channels with universal or high-side/low-side configuration, and assorted UVLOs according to power switch type being driven. With outstanding isolation ratings of up to 6kV and compliance to VDE 60747-17, AEC-Q100 qualifications and automotive-grade options, and a variety of popular packaging options, this device family is suitable for your isolated gate drive needs.

The new Si82Ex family are isolated gate drive solutions for power switch driving needs, including Silicon MOSFET, IGBT, SiC, and GaN. All devices in this family include proven voltage mode gate drive architectures with a variety of CMOS inputs with deglitch options, dual channels with universal or high-side/low-side configuration, and assorted UVLOs according to power switch type being driven. With outstanding isolation ratings of up to 6kV and compliance to VDE 60747-17, AEC-Q100 qualifications and automotive-grade options, and a variety of popular packaging options, this device family is suitable for your isolated gate drive needs.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category Gate Drivers
Product Number Si82E39BBE-AS3
Product Name 6 kV 2-channel automotive isolated Value gate driver
Input Threshold CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330L-B00228-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
Full, Half-Bridge (H Bridge) Drivers - 863-1558-2-ND - DigiKey
Specs
Supply Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type "8-TFSOJ (0.069"", 1.75mm Width)"
View Details
3 suppliers
Clock Buffers, Drivers - SI5330C-B00209-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details
Specs
Package Type 16-SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details