The new Si82Bx family are isolated gate drive solutions for power switch driving needs, including Silicon MOSFET and IGBT. All devices in this family include proven voltage mode gate drive architectures with a variety of CMOS inputs with deglitch options, single channel with combined or split output configuration, integrated Miller clamp, and assorted UVLOs according to power switch type being driven. With outstanding isolation ratings of up to 6kV and compliance to VDE 60747-17, AEC-Q100 qualifications and automotive-grade options, and a variety of popular packaging options, this device family is suitable for your isolated gate drive needs.
| Skyworks Solutions, Inc. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | Si82B47AGE-IS4 |
| Product Name | 6 kV 6-Amp 1-Channel Isolated Value Gate Driver |
| Output Configuration | VO, MC |