Skyworks Solutions, Inc. Gate Driver IC SI82865CD-ISR

Description
SiC FET-Ready ISODrivers with System Safety Features The Si828x (Si8285 and Si8286) are isolated, high current gate drivers with integrated system safety and feedback functions. The devices are ideal for driving Silicon Carbide (SiC) FETs, power MOSFETs, and IGBTs used in a wide variety of inverter and motor control applications. The Si8285 and Si8286 isolated gate drivers utilize Skyworks' proprietary silicon isolation technology, supporting up to 5.0 kVrms withstand voltage per UL1577. This technology enables higher performance, reduced variation with temperature and age, tighter part-to-part matching, and superior common-mode rejection compared to other isolated gate driver technologies. The input to the device is a complementary digital input that can be utilized in several configurations. The input side of the isolation also has several control and feedback digital signals. The controller to the device receives information about the driver side power state (Si8285) and fault state of the device and recovers the device from fault through an active-low reset pin. On the output side, the Si8285 provides separate pull-up and pull-down pins for the gate. The Si8286 has a single pin for both functions. A dedicated DSAT pin detects a desaturation condition and immediately shuts down the driver in a controlled manner using soft shutdown. The Si8285 device also integrates a Miller clamp to assure a strong turn-off of the power switch. Automotive Grade is available. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features System Safety Features. DESAT detection. FAULT feedback. Undervoltage Lock Out (UVLO) including 13 and 15 V for SiC FET. Soft shutdown on fault condition. Ultra-fast short circuit protection less than 1 us. Robust reference design for current boost, DESAT adjustment, soft shutdown tuning, and external Miller clamp transistor High-performance isolation technology High CMTI 125 kV/us 30 V driver-side supply voltage Integrated Miller clamp (Si8285 only) Power ready pin (Si8285 only) Complementary driver control input Si8286 pin-out compatible with HCPL-316J Compact packages: 16-pin wide-body SOIC Temp range –40 to 125 C AEC-Q100 Qualified Automotive-grade OPNs available. PPAP documentation support. IMDS and CAMDS listing support. Applications SiC/IGBT/ MOSFET gate drives Industrial and renewable energy inverters AC, Brushless, and DC motor controls Variable-speed motor controllers Isolated switch mode power supplies Hybrid electric and electric vehicles Traction inverters On-board chargers Inductive chargers DC-DC converters
Request a Quote Datasheet
Description
SiC FET-Ready ISODrivers with System Safety Features The Si828x (Si8285 and Si8286) are isolated, high current gate drivers with integrated system safety and feedback functions. The devices are ideal for driving Silicon Carbide (SiC) FETs, power MOSFETs, and IGBTs used in a wide variety of inverter and motor control applications. The Si8285 and Si8286 isolated gate drivers utilize Skyworks' proprietary silicon isolation technology, supporting up to 5.0 kVrms withstand voltage per UL1577. This technology enables higher performance, reduced variation with temperature and age, tighter part-to-part matching, and superior common-mode rejection compared to other isolated gate driver technologies. The input to the device is a complementary digital input that can be utilized in several configurations. The input side of the isolation also has several control and feedback digital signals. The controller to the device receives information about the driver side power state (Si8285) and fault state of the device and recovers the device from fault through an active-low reset pin. On the output side, the Si8285 provides separate pull-up and pull-down pins for the gate. The Si8286 has a single pin for both functions. A dedicated DSAT pin detects a desaturation condition and immediately shuts down the driver in a controlled manner using soft shutdown. The Si8285 device also integrates a Miller clamp to assure a strong turn-off of the power switch. Automotive Grade is available. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features System Safety Features. DESAT detection. FAULT feedback. Undervoltage Lock Out (UVLO) including 13 and 15 V for SiC FET. Soft shutdown on fault condition. Ultra-fast short circuit protection less than 1 us. Robust reference design for current boost, DESAT adjustment, soft shutdown tuning, and external Miller clamp transistor High-performance isolation technology High CMTI 125 kV/us 30 V driver-side supply voltage Integrated Miller clamp (Si8285 only) Power ready pin (Si8285 only) Complementary driver control input Si8286 pin-out compatible with HCPL-316J Compact packages: 16-pin wide-body SOIC Temp range –40 to 125 C AEC-Q100 Qualified Automotive-grade OPNs available. PPAP documentation support. IMDS and CAMDS listing support. Applications SiC/IGBT/ MOSFET gate drives Industrial and renewable energy inverters AC, Brushless, and DC motor controls Variable-speed motor controllers Isolated switch mode power supplies Hybrid electric and electric vehicles Traction inverters On-board chargers Inductive chargers DC-DC converters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver IC - SI82865CD-ISR - Richardson RFPD
Downers Grove, IL, United States
Gate Driver IC
SI82865CD-ISR
Gate Driver IC SI82865CD-ISR
SiC FET-Ready ISODrivers with System Safety Features The Si828x (Si8285 and Si8286) are isolated, high current gate drivers with integrated system safety and feedback functions. The devices are ideal for driving Silicon Carbide (SiC) FETs, power MOSFETs, and IGBTs used in a wide variety of inverter and motor control applications. The Si8285 and Si8286 isolated gate drivers utilize Skyworks' proprietary silicon isolation technology, supporting up to 5.0 kVrms withstand voltage per UL1577. This technology enables higher performance, reduced variation with temperature and age, tighter part-to-part matching, and superior common-mode rejection compared to other isolated gate driver technologies. The input to the device is a complementary digital input that can be utilized in several configurations. The input side of the isolation also has several control and feedback digital signals. The controller to the device receives information about the driver side power state (Si8285) and fault state of the device and recovers the device from fault through an active-low reset pin. On the output side, the Si8285 provides separate pull-up and pull-down pins for the gate. The Si8286 has a single pin for both functions. A dedicated DSAT pin detects a desaturation condition and immediately shuts down the driver in a controlled manner using soft shutdown. The Si8285 device also integrates a Miller clamp to assure a strong turn-off of the power switch. Automotive Grade is available. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features System Safety Features. DESAT detection. FAULT feedback. Undervoltage Lock Out (UVLO) including 13 and 15 V for SiC FET. Soft shutdown on fault condition. Ultra-fast short circuit protection less than 1 us. Robust reference design for current boost, DESAT adjustment, soft shutdown tuning, and external Miller clamp transistor High-performance isolation technology High CMTI 125 kV/us 30 V driver-side supply voltage Integrated Miller clamp (Si8285 only) Power ready pin (Si8285 only) Complementary driver control input Si8286 pin-out compatible with HCPL-316J Compact packages: 16-pin wide-body SOIC Temp range –40 to 125 C AEC-Q100 Qualified Automotive-grade OPNs available. PPAP documentation support. IMDS and CAMDS listing support. Applications SiC/IGBT/ MOSFET gate drives Industrial and renewable energy inverters AC, Brushless, and DC motor controls Variable-speed motor controllers Isolated switch mode power supplies Hybrid electric and electric vehicles Traction inverters On-board chargers Inductive chargers DC-DC converters

SiC FET-Ready ISODrivers with System Safety Features

The Si828x (Si8285 and Si8286) are isolated, high current gate drivers with integrated system safety and feedback functions. The devices are ideal for driving Silicon Carbide (SiC) FETs, power MOSFETs, and IGBTs used in a wide variety of inverter and motor control applications. The Si8285 and Si8286 isolated gate drivers utilize Skyworks' proprietary silicon isolation technology, supporting up to 5.0 kVrms withstand voltage per UL1577. This technology enables higher performance, reduced variation with temperature and age, tighter part-to-part matching, and superior common-mode rejection compared to other isolated gate driver technologies.

The input to the device is a complementary digital input that can be utilized in several configurations. The input side of the isolation also has several control and feedback digital signals. The controller to the device receives information about the driver side power state (Si8285) and fault state of the device and recovers the device from fault through an active-low reset pin.

On the output side, the Si8285 provides separate pull-up and pull-down pins for the gate. The Si8286 has a single pin for both functions. A dedicated DSAT pin detects a desaturation condition and immediately shuts down the driver in a controlled manner using soft shutdown. The Si8285 device also integrates a Miller clamp to assure a strong turn-off of the power switch.

Automotive Grade is available. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications.

Features

  • System Safety Features. DESAT detection. FAULT feedback. Undervoltage Lock Out (UVLO) including 13 and 15 V for SiC FET. Soft shutdown on fault condition. Ultra-fast short circuit protection less than 1 us. Robust reference design for current boost, DESAT adjustment, soft shutdown tuning, and external Miller clamp transistor
  • High-performance isolation technology
  • High CMTI 125 kV/us
  • 30 V driver-side supply voltage
  • Integrated Miller clamp (Si8285 only)
  • Power ready pin (Si8285 only)
  • Complementary driver control input
  • Si8286 pin-out compatible with HCPL-316J
  • Compact packages: 16-pin wide-body SOIC
  • Temp range –40 to 125 C
  • AEC-Q100 Qualified
  • Automotive-grade OPNs available. PPAP documentation support. IMDS and CAMDS listing support.

Applications

  • SiC/IGBT/ MOSFET gate drives
  • Industrial and renewable energy inverters
  • AC, Brushless, and DC motor controls
  • Variable-speed motor controllers
  • Isolated switch mode power supplies
  • Hybrid electric and electric vehicles
  • Traction inverters
  • On-board chargers
  • Inductive chargers
  • DC-DC converters
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Gate Drivers
Product Number SI82865CD-ISR
Product Name Gate Driver IC
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6278ELP-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Current 0.0755 amps
View Details
 - 74141PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube; Other
View Details
Specialty Logic - 1727-74AUP1Z125GS,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details
Clock Buffers, Drivers - CDCDB803RSLR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 250000 kHz
View Details