Skyworks Solutions, Inc. Dual 2.5KV Gate Driver IC SI8275DAD-IM1

Description
DGTL ISO 2.5KV 2CH GT DVR 14QFN Product overview: SI8275DAD-IM1 from Skyworks Solutions, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 2.5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SI8275DAD-IM1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DGTL ISO 2.5KV 2CH GT DVR 14QFN Product overview: SI8275DAD-IM1 from Skyworks Solutions, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 2.5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SI8275DAD-IM1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 2.5KV Gate Driver IC - 906-SI8275DAD-IM1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 2.5KV Gate Driver IC
906-SI8275DAD-IM1
Dual 2.5KV Gate Driver IC 906-SI8275DAD-IM1
DGTL ISO 2.5KV 2CH GT DVR 14QFN Product overview: SI8275DAD-IM1 from Skyworks Solutions, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 2.5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SI8275DAD-IM1 can be used for catalog matching and distributor lookup.

DGTL ISO 2.5KV 2CH GT DVR 14QFN Product overview: SI8275DAD-IM1 from Skyworks Solutions, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 2.5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SI8275DAD-IM1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Driver IC - SI8275DAD-IM1 - Richardson RFPD
Downers Grove, IL, United States
Gate Driver IC
SI8275DAD-IM1
Gate Driver IC SI8275DAD-IM1
4 Amp ISOdriver with High Transient (dV/dt) Immunity The Si827x isolators are ideal for driving power switches used in a wide variety of power supply, inverter, and motor control applications. The Si827x isolated gate drivers utilize Skyworks' proprietary silicon isolation technology, supporting up to 2.5 kVRMS withstand voltage per UL1577 and VDE0884. This technology enables industry leading common-mode transient immunity (CMTI), tight timing specifications, reduced variation with temperature and age, better part-to-part matching, and extremely high reliability. It also offers unique features such as separate pull-up/down outputs, driver shutdown on UVLO fault, and precise dead-time programmability. The Si827x series offers longer service life and dramatically higher reliability compared to opto-coupled gate drivers. The Si827x drivers utilize Skyworks' proprietary silicon isolation technology, which provides up to 2.5 kVRMS withstand voltage per UL1577 and fast 60 ns propagation times. Driver outputs can be grounded to the same or separate grounds or connected to a positive or negative voltage. The TTL level compatible inputs with >400 mV hysteresis are available in individual control input (Si8271/2/3/5) or PWM input (Si8274) configurations. High integration, low propagation delay, small installed size, flexibility, and cost-effectiveness make the Si827x family ideal for a wide range of isolated MOSFET/IGBT and SiC or GaN FET gate drive applications. Automotive Grade products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features Single, dual, or high-side/low-side drivers Single PWM or dual digital inputs High dV/dt immunity: 200 kV/us CMTI, 400 kV/us Latch-up Separate pull-up/down outputs for slew rate control Wide supply range: Input supply: 2.5–5.5 V. Driver supply: 4.2–30 V Very low jitter of 200 ps p-p 60 ns max propagation delay Dedicated enable pin Skyworks’ high performance isolationtechnology: Industry leading noise immunity. High speed, low latency and skew. Best reliability available Compact packages: 8-pin SOIC. 16-pin SOIC. DFN-14 (pin to pin compatible with LGA-14 packages) Wide operating range -40 C to 125 C AEC-Q100 qualification Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Switch-mode Power Supplies Solar Power Inverters Motor control and drives Uninterruptible Power Supplies High-Power Class D Amplifiers On-board chargers Battery management systems Charging stations Traction inverters Hybrid Electric Vehicles Battery Electric Vehicles

4 Amp ISOdriver with High Transient (dV/dt) Immunity

The Si827x isolators are ideal for driving power switches used in a wide variety of power supply, inverter, and motor control applications. The Si827x isolated gate drivers utilize Skyworks' proprietary silicon isolation technology, supporting up to 2.5 kVRMS withstand voltage per UL1577 and VDE0884. This technology enables industry leading common-mode transient immunity (CMTI), tight timing specifications, reduced variation with temperature and age, better part-to-part matching, and extremely high reliability. It also offers unique features such as separate pull-up/down outputs, driver shutdown on UVLO fault, and precise dead-time programmability. The Si827x series offers longer service life and dramatically higher reliability compared to opto-coupled gate drivers.

The Si827x drivers utilize Skyworks' proprietary silicon isolation technology, which provides up to 2.5 kVRMS withstand voltage per UL1577 and fast 60 ns propagation times. Driver outputs can be grounded to the same or separate grounds or connected to a positive or negative voltage. The TTL level compatible inputs with >400 mV hysteresis are available in individual control input (Si8271/2/3/5) or PWM input (Si8274) configurations. High integration, low propagation delay, small installed size, flexibility, and cost-effectiveness make the Si827x family ideal for a wide range of isolated MOSFET/IGBT and SiC or GaN FET gate drive applications.

Automotive Grade products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications.

Features

  • Single, dual, or high-side/low-side drivers
  • Single PWM or dual digital inputs
  • High dV/dt immunity: 200 kV/us CMTI, 400 kV/us Latch-up
  • Separate pull-up/down outputs for slew rate control
  • Wide supply range: Input supply: 2.5–5.5 V. Driver supply: 4.2–30 V
  • Very low jitter of 200 ps p-p
  • 60 ns max propagation delay
  • Dedicated enable pin
  • Skyworks’ high performance isolationtechnology: Industry leading noise immunity. High speed, low latency and skew. Best reliability available
  • Compact packages: 8-pin SOIC. 16-pin SOIC. DFN-14 (pin to pin compatible with LGA-14 packages)
  • Wide operating range -40 C to 125 C
  • AEC-Q100 qualification
  • Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support

Applications

  • Switch-mode Power Supplies
  • Solar Power Inverters
  • Motor control and drives
  • Uninterruptible Power Supplies
  • High-Power Class D Amplifiers
  • On-board chargers
  • Battery management systems
  • Charging stations
  • Traction inverters
  • Hybrid Electric Vehicles
  • Battery Electric Vehicles
Supplier's Site Datasheet
Shenzhen, China
Isolators - Isolators - Gate Drivers
SI8275DAD-IM1
Isolators - Isolators - Gate Drivers SI8275DAD-IM1
DGTL ISO 2.5KV 2CH GT DVR 14QFN

DGTL ISO 2.5KV 2CH GT DVR 14QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 906-SI8275DAD-IM1 SI8275DAD-IM1 SI8275DAD-IM1
Product Name Dual 2.5KV Gate Driver IC Gate Driver IC Isolators - Isolators - Gate Drivers
Number of Outputs 1; 1
Supply Voltage 4.2 to 30 volts
Rise Time 10.5 ns
Fall Time 18 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6812ELWTR - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 20
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Isolators - Isolators - Gate Drivers - 1ED3121MC12HXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
View Details
2 suppliers
LED Drivers - AAT1271AIWO-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 2; 2
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 5.5 volts
View Details