Skyworks Solutions, Inc. 1KV Gate Driver IC SI8274GA1D-IM1

Description
DGTL ISO 1KV 1CH GATE DVR 14DFN Product overview: SI8274GA1D-IM1 from Skyworks Solutions, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SI8274GA1D-IM1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DGTL ISO 1KV 1CH GATE DVR 14DFN Product overview: SI8274GA1D-IM1 from Skyworks Solutions, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SI8274GA1D-IM1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV Gate Driver IC - 906-SI8274GA1D-IM1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV Gate Driver IC
906-SI8274GA1D-IM1
1KV Gate Driver IC 906-SI8274GA1D-IM1
DGTL ISO 1KV 1CH GATE DVR 14DFN Product overview: SI8274GA1D-IM1 from Skyworks Solutions, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SI8274GA1D-IM1 can be used for catalog matching and distributor lookup.

DGTL ISO 1KV 1CH GATE DVR 14DFN Product overview: SI8274GA1D-IM1 from Skyworks Solutions, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SI8274GA1D-IM1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Isolators - Isolators - Gate Drivers - 1340007-SI8274GA1D-IM1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1340007-SI8274GA1D-IM1
Isolators - Isolators - Gate Drivers 1340007-SI8274GA1D-IM1
Win Source Part Number: 1340007-SI8274GA1D-I M1 Category: Isolators - Isolators - Gate Drivers Series: Si827x Package: Tube Standard Package: 60 Technology: RF Coupling Current - Output High, Low: 1.8A, 4A Rise / Fall Time (Typ): 10.5ns, 13.3ns Number of Channels: 1 Voltage - Isolation: 1000Vrms Common Mode Transient Immunity (Min): 200kV/µs Propagation Delay tpLH / tpHL (Max): 105ns, 75ns Current - Peak Output: 4A Pulse Width Distortion (Max): 47ns Mounting Type: Surface Mount Package / Case: 14-VDFN Supplier Device Package: 14-DFN (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 4.2V ~ 30V HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI8274 Approval Agency: CQC, CSA, UL, VDE

Win Source Part Number: 1340007-SI8274GA1D-IM1
Category: Isolators - Isolators - Gate Drivers
Series: Si827x
Package: Tube
Standard Package: 60
Technology: RF Coupling
Current - Output High, Low: 1.8A, 4A
Rise / Fall Time (Typ): 10.5ns, 13.3ns
Number of Channels: 1
Voltage - Isolation: 1000Vrms
Common Mode Transient Immunity (Min): 200kV/µs
Propagation Delay tpLH / tpHL (Max): 105ns, 75ns
Current - Peak Output: 4A
Pulse Width Distortion (Max): 47ns
Mounting Type: Surface Mount
Package / Case: 14-VDFN
Supplier Device Package: 14-DFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 2 (1 Year)
Voltage - Output Supply: 4.2V ~ 30V
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8274
Approval Agency: CQC, CSA, UL, VDE

Buy Now Datasheet
Shenzhen, China
Isolators - Isolators - Gate Drivers
SI8274GA1D-IM1
Isolators - Isolators - Gate Drivers SI8274GA1D-IM1
DGTL ISO 1KV 1CH GATE DVR 14DFN

DGTL ISO 1KV 1CH GATE DVR 14DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 906-SI8274GA1D-IM1 1340007-SI8274GA1D-IM1 SI8274GA1D-IM1
Product Name 1KV Gate Driver IC Isolators - Isolators - Gate Drivers Isolators - Isolators - Gate Drivers
Number of Outputs 1; 1 Output
Supply Voltage 4.2 to 30 volts
Rise Time 10.5 ns 10.5 ns
Fall Time 18 ns 13.3 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6818EEPTR-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Power - Gate Driver ICs - 2EDB8259F - 2EDB8259F - Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 5 amps
Supply Voltage 3 to 17 volts
View Details
 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI5330H-A00221-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details