4 Amp ISOdriver with High Transient (dV/dt) Immunity
The Si827x isolators are ideal for driving power switches used in a wide variety of power supply, inverter, and motor control applications. The Si827x isolated gate drivers utilize Skyworks' proprietary silicon isolation technology, supporting up to 2.5 kVRMS withstand voltage per UL1577 and VDE0884. This technology enables industry leading common-mode transient immunity (CMTI), tight timing specifications, reduced variation with temperature and age, better part-to-part matching, and extremely high reliability. It also offers unique features such as separate pull-up/down outputs, driver shutdown on UVLO fault, and precise dead-time programmability. The Si827x series offers longer service life and dramatically higher reliability compared to opto-coupled gate drivers.
The Si827x drivers utilize Skyworks' proprietary silicon isolation technology, which provides up to 2.5 kVRMS withstand voltage per UL1577 and fast 60 ns propagation times. Driver outputs can be grounded to the same or separate grounds or connected to a positive or negative voltage. The TTL level compatible inputs with >400 mV hysteresis are available in individual control input (Si8271/2/3/5) or PWM input (Si8274) configurations. High integration, low propagation delay, small installed size, flexibility, and cost-effectiveness make the Si827x family ideal for a wide range of isolated MOSFET/IGBT and SiC or GaN FET gate drive applications.
Automotive Grade products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications.
Features
Applications
DGTL ISO 2.5KV 1CH GT DVR 8SOIC Product overview: SI8271BB-IS from Skyworks Solutions, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2.5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SI8271BB-IS can be used for catalog matching and distributor lookup.
DGTL ISO 2.5KV 1CH GT DVR 8SOIC
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | SI8271BB-IS | 906-SI8271BB-IS | SI8271BB-IS |
| Product Name | Gate Driver IC | 2.5KV Gate Driver IC | Isolators - Isolators - Gate Drivers |
| Output Current | 4 amps | ||
| Number of Outputs | 1; 1 | ||
| Supply Voltage | 4.2 to 30 volts | ||
| Rise Time | 10.5 ns |