The Si8261BBC-C-ISR is a 4.0 A isolated gate driver with a 5 V UVLO threshold and 3.75 kVrms isolation, designed as a drop-in upgrade for opto-coupled gate drivers in motor control and inverter applications. It features a 60 ns propagation delay, 10 kV surge withstand capability, and common-mode transient immunity >50 kV/µs. The device is packaged in an SOIC-8 narrow-body format, operates from -40 °C to +125 °C, and meets AEC-Q100 qualification and RoHS standards. It includes multiple UVLO options and supports rail-to-rail output voltage.
Buffer/Inverter Based MOSFET Driver, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SI8261BBC-C-ISR |
| Package Type | SOIC8 |