The Si8261BBC-AP is an isolated gate driver with 4.0 A peak output current, designed as a pin-compatible replacement for opto-coupled drivers in IGBT and MOSFET gate drive applications. It offers 5.0 kVrms isolation, 10 kV surge withstand, and >50 kV/µs common-mode transient immunity. The device features a 6.5 to 30 V supply range, propagation delay of 60 ns, and an 8 V UVLO threshold with hysteresis. It is housed in a DIP8 package, operates from -40 to +125°C, and is AEC-Q100 qualified with AIAG-compliant PPAP documentation. The output pins require shorting for 4.0 A compliance. It meets UL 1577, VDE 0884-10, CSA 5A, and CQC GB4943.1 safety certifications.
MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SI8261BBC-AP |
| Package Type | PDIP-8 |