Skyworks Solutions, Inc. Gate Driver IC SI8261ACC-C-ISR

Description
5 KV LED EMULATOR INPUT, 4.0 A ISOLATED GATE DRIVERS The Si826x isolators are pin-compatible, drop-in upgrades for popular opto-coupledgate drivers, such as 0.6 A ACPL-0302/3020, 2.5 A HCPL-3120/ACPL-3130, HCNW3120/3130, and similar opto-drivers. The devices are ideal for driving power MOSFETs and IGBTs used in a wide variety of inverter and motor control applications. The Si826x isolated gate drivers utilize Skyworks Solutions' proprietary silicon isolation technology, supporting up to 5.0 kVRMS withstand voltage per UL1577 and 10kV surge protection per VDE 0884-10. This technology enables higher-performance, reduced variation with temperature and age, tighter part-to-part matching, and superior common-mode rejection compared to opto-coupled gate drivers. While the input circuit mimics the characteristics of an LED, less drive current is required, resulting in higher efficiency. Propagation delay time is independent of input drive current, resulting in consistently short propagation times, tighter unit-to-unit variation, and greater input circuit design flexibility. As a result, the Si826x series offers longer service life and dramatically higher reliability compared to opto-coupled gate drivers. Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features Pin-compatible, drop-in upgrades for popular high speed opto-coupled gate drivers Low power diode emulator simplifies design-in process 0.6 and 4.0 Amp peak output drive current Rail-to-rail output voltage Performance and reliability advantages vs. opto-drivers. Resistant to temperature and age. 10x lower FIT rate for longer service life. 14x tighter part-to-part matching. Higher common-mode transient immunity: >50 kV/us typical Robust protection features. Multiple UVLO ordering options (5, 8, and 12 V) with hysteresis 60 ns propagation delay, independent of input drive current Wide VDD range 6.5 to 30 V Up to 5000 VRMS isolation 10 kV surge withstand capability AEC-Q100 qualification Wide operating range -40 C to 125 C RoHS-compliant packages SOIC-8 (Narrow body), DIP8 (Gull-wing), SDIP6 (Stretched SO-6) Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications IGBT/ MOSFET gate drives Industrial, HEV and renewable energy inverters AC, Brushless, and DC motor controls and drives Variable speed motor control in consumer white goods Isolated switch mode and UPS power supplies/UL>
Request a Quote Datasheet
Description
5 KV LED EMULATOR INPUT, 4.0 A ISOLATED GATE DRIVERS The Si826x isolators are pin-compatible, drop-in upgrades for popular opto-coupledgate drivers, such as 0.6 A ACPL-0302/3020, 2.5 A HCPL-3120/ACPL-3130, HCNW3120/3130, and similar opto-drivers. The devices are ideal for driving power MOSFETs and IGBTs used in a wide variety of inverter and motor control applications. The Si826x isolated gate drivers utilize Skyworks Solutions' proprietary silicon isolation technology, supporting up to 5.0 kVRMS withstand voltage per UL1577 and 10kV surge protection per VDE 0884-10. This technology enables higher-performance, reduced variation with temperature and age, tighter part-to-part matching, and superior common-mode rejection compared to opto-coupled gate drivers. While the input circuit mimics the characteristics of an LED, less drive current is required, resulting in higher efficiency. Propagation delay time is independent of input drive current, resulting in consistently short propagation times, tighter unit-to-unit variation, and greater input circuit design flexibility. As a result, the Si826x series offers longer service life and dramatically higher reliability compared to opto-coupled gate drivers. Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features Pin-compatible, drop-in upgrades for popular high speed opto-coupled gate drivers Low power diode emulator simplifies design-in process 0.6 and 4.0 Amp peak output drive current Rail-to-rail output voltage Performance and reliability advantages vs. opto-drivers. Resistant to temperature and age. 10x lower FIT rate for longer service life. 14x tighter part-to-part matching. Higher common-mode transient immunity: >50 kV/us typical Robust protection features. Multiple UVLO ordering options (5, 8, and 12 V) with hysteresis 60 ns propagation delay, independent of input drive current Wide VDD range 6.5 to 30 V Up to 5000 VRMS isolation 10 kV surge withstand capability AEC-Q100 qualification Wide operating range -40 C to 125 C RoHS-compliant packages SOIC-8 (Narrow body), DIP8 (Gull-wing), SDIP6 (Stretched SO-6) Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications IGBT/ MOSFET gate drives Industrial, HEV and renewable energy inverters AC, Brushless, and DC motor controls and drives Variable speed motor control in consumer white goods Isolated switch mode and UPS power supplies/UL>
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver IC - SI8261ACC-C-ISR - Richardson RFPD
Downers Grove, IL, United States
Gate Driver IC
SI8261ACC-C-ISR
Gate Driver IC SI8261ACC-C-ISR
5 KV LED EMULATOR INPUT, 4.0 A ISOLATED GATE DRIVERS The Si826x isolators are pin-compatible, drop-in upgrades for popular opto-coupledgate drivers, such as 0.6 A ACPL-0302/3020, 2.5 A HCPL-3120/ACPL-3130, HCNW3120/3130, and similar opto-drivers. The devices are ideal for driving power MOSFETs and IGBTs used in a wide variety of inverter and motor control applications. The Si826x isolated gate drivers utilize Skyworks Solutions' proprietary silicon isolation technology, supporting up to 5.0 kVRMS withstand voltage per UL1577 and 10kV surge protection per VDE 0884-10. This technology enables higher-performance, reduced variation with temperature and age, tighter part-to-part matching, and superior common-mode rejection compared to opto-coupled gate drivers. While the input circuit mimics the characteristics of an LED, less drive current is required, resulting in higher efficiency. Propagation delay time is independent of input drive current, resulting in consistently short propagation times, tighter unit-to-unit variation, and greater input circuit design flexibility. As a result, the Si826x series offers longer service life and dramatically higher reliability compared to opto-coupled gate drivers. Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features Pin-compatible, drop-in upgrades for popular high speed opto-coupled gate drivers Low power diode emulator simplifies design-in process 0.6 and 4.0 Amp peak output drive current Rail-to-rail output voltage Performance and reliability advantages vs. opto-drivers. Resistant to temperature and age. 10x lower FIT rate for longer service life. 14x tighter part-to-part matching. Higher common-mode transient immunity: >50 kV/us typical Robust protection features. Multiple UVLO ordering options (5, 8, and 12 V) with hysteresis 60 ns propagation delay, independent of input drive current Wide VDD range 6.5 to 30 V Up to 5000 VRMS isolation 10 kV surge withstand capability AEC-Q100 qualification Wide operating range -40 C to 125 C RoHS-compliant packages SOIC-8 (Narrow body), DIP8 (Gull-wing), SDIP6 (Stretched SO-6) Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications IGBT/ MOSFET gate drives Industrial, HEV and renewable energy inverters AC, Brushless, and DC motor controls and drives Variable speed motor control in consumer white goods Isolated switch mode and UPS power supplies/UL>

5 KV LED EMULATOR INPUT, 4.0 A ISOLATED GATE DRIVERS

The Si826x isolators are pin-compatible, drop-in upgrades for popular opto-coupledgate drivers, such as 0.6 A ACPL-0302/3020, 2.5 A HCPL-3120/ACPL-3130, HCNW3120/3130, and similar opto-drivers. The devices are ideal for driving power MOSFETs and IGBTs used in a wide variety of inverter and motor control applications. The Si826x isolated gate drivers utilize Skyworks Solutions' proprietary silicon isolation technology, supporting up to 5.0 kVRMS withstand voltage per UL1577 and 10kV surge protection per VDE 0884-10. This technology enables higher-performance, reduced variation with temperature and age, tighter part-to-part matching, and superior common-mode rejection compared to opto-coupled gate drivers. While the input circuit mimics the characteristics of an LED, less drive current is required, resulting in higher efficiency. Propagation delay time is independent of input drive current, resulting in consistently short propagation times, tighter unit-to-unit variation, and greater input circuit design flexibility. As a result, the Si826x series offers longer service life and dramatically higher reliability compared to opto-coupled gate drivers.

Automotive Grade is available for certain part numbers. These products are built using automotive-specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications.

Features

  • Pin-compatible, drop-in upgrades for popular high speed opto-coupled gate drivers
  • Low power diode emulator simplifies design-in process
  • 0.6 and 4.0 Amp peak output drive current
  • Rail-to-rail output voltage
  • Performance and reliability advantages vs. opto-drivers. Resistant to temperature and age. 10x lower FIT rate for longer service life. 14x tighter part-to-part matching. Higher common-mode transient immunity: >50 kV/us typical
  • Robust protection features. Multiple UVLO ordering options (5, 8, and 12 V) with hysteresis
  • 60 ns propagation delay, independent of input drive current
  • Wide VDD range 6.5 to 30 V
  • Up to 5000 VRMS isolation
  • 10 kV surge withstand capability
  • AEC-Q100 qualification
  • Wide operating range -40 C to 125 C
  • RoHS-compliant packages SOIC-8 (Narrow body), DIP8 (Gull-wing), SDIP6 (Stretched SO-6)
  • Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support

Applications

  • IGBT/ MOSFET gate drives
  • Industrial, HEV and renewable energy inverters
  • AC, Brushless, and DC motor controls and drives
  • Variable speed motor control in consumer white goods
  • Isolated switch mode and UPS power supplies/UL>
Supplier's Site Datasheet
Singapore, Singapore
3.75KV Gate Driver IC
906-SI8261ACC-C-ISR
3.75KV Gate Driver IC 906-SI8261ACC-C-ISR
DGTL ISO 3.75KV 1CH GT DVR 8SOIC Product overview: SI8261ACC-C-ISR from Skyworks Solutions, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3.75KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SI8261ACC-C-ISR can be used for catalog matching and distributor lookup.

DGTL ISO 3.75KV 1CH GT DVR 8SOIC Product overview: SI8261ACC-C-ISR from Skyworks Solutions, Inc. is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3.75KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-SI8261ACC-C-ISR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
SI8261ACC-C-ISR
Isolators - Isolators - Gate Drivers SI8261ACC-C-ISR
DGTL ISO 3.75KV 1CH GT DVR 8SOIC

DGTL ISO 3.75KV 1CH GT DVR 8SOIC

Supplier's Site

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number SI8261ACC-C-ISR 906-SI8261ACC-C-ISR SI8261ACC-C-ISR
Product Name Gate Driver IC 3.75KV Gate Driver IC Isolators - Isolators - Gate Drivers
Output Current 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6A595KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
LED Drivers - AAT2856INJ-EE-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Output Voltage 5.5 volts
View Details
Clock Buffers, Drivers - CDCLVC1104PW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details