Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GATE DRIVERS
SKYWORKS SOLUTIONS, INC.
SI8261ABD-IS -- ISOLATION, SI826X ISOLATED GATE DRIVERS
Skyworks Solutions, Inc.
Isolation, Si826x Isolated Gate Drivers
Si8261ABD-IS
Description
5 kV Opto-Driver Replacement
Skyworks Solutions, Inc.
Done
Request a Quote
Email Supplier
Description
5 kV Opto-Driver Replacement
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Skyworks Solutions, Inc.
Irvine, CA, United States
Isolation, Si826x Isolated Gate Drivers
Si8261ABD-IS
Isolation, Si826x Isolated Gate Drivers
Si8261ABD-IS
5 kV Opto-Driver Replacement
5 kV Opto-Driver Replacement
Supplier's Site
Technical Specifications
Skyworks Solutions, Inc.
Product Category
Gate Drivers
Product Number
Si8261ABD-IS
Product Name
Isolation, Si826x Isolated Gate Drivers
Number of Outputs
1
Output Configuration
Single Driver
Output Current
0.6000 amps
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
Clock Buffers, Drivers
SI5330L-B00230-GMR
Specs
Output Configuration
Inverting
Supply Voltage
1.71 to 3.63 volts
Switching Frequency
350000 kHz
View Details
Skyworks Solutions, Inc.
Clock Buffers, Drivers
SI53354BD12804-AM
Specs
Output Configuration
Inverting
Supply Voltage
1.71 to 3.46 volts
Switching Frequency
250000 kHz
View Details
Skyworks Solutions, Inc.
5KV Gate Driver IC
SI8220CD-D-IS
Specs
Rise Time
20 ns
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
Tube
View Details
3
suppliers
Skyworks Solutions, Inc.
Isolators - Isolators - Gate Drivers
SI8221DC-A-IS
Specs
Package Type
8-SOIC
Packing Method
Tube; Tube; Other
View Details