The Si8261ABC-C-IP is a 0.6A isolated gate driver with a diode emulator input, designed as a drop-in replacement for opto-coupled gate drivers in IGBT and MOSFET applications. It features 3.75kVrms isolation, 60ns propagation delay, and a wide supply voltage range of 6.5V to 30V. The device is housed in a DIP8 gull-wing package and operates over a temperature range of -40°C to +125°C. It is AEC-Q100 qualified, RoHS-compliant, and meets UL 1577, VDE 0884-10, and CSA 5A safety standards. The part includes an 8V UVLO with hysteresis and supports common-mode transient immunity greater than 50kV/µs.
Buffer/Inverter Based MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SI8261ABC-C-IPR |
| Package Type | PDIP8 |