The Si8261AAC-C-IS is a 0.6A isolated gate driver with a 5V UVLO threshold and 3.75kVrms isolation, housed in an SOIC-8 narrow body package. It operates over a temperature range of -40 to +125°C and is designed as a pin-compatible replacement for opto-coupled gate drivers like the HCPL-0314. The device features a low-power diode emulator input, 60ns propagation delay independent of input drive current, 10kV surge withstand capability, and common-mode transient immunity exceeding 50kV/μs. It is AEC-Q100 qualified and meets UL 1577, VDE 0884-10, CSA 5A, and CQC GB4943.1 safety standards. The package is RoHS-compliant with a 260°C reflow profile.
Buffer/Inverter Based MOSFET Driver, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SI8261AAC-C-IS |
| Package Type | SOIC8 |