Automotive 5.0 kV High Side/Low Side Drivers
| Skyworks Solutions, Inc. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | Si82521BD-AS3 |
| Product Name | Isolation, Si825xx Automotive Isolated Gate Drivers |
| Driver Type | High-side; Low-side |
| Output Configuration | High Side / Low Side |
| Output Current | 4 amps |