Win Source Part Number: 1284323-SI8250DK
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 1V
Current - Output: 35A
Voltage - Input: 36V ~ 75V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 400kHz
Supplied Contents: Board(s), Cable(s), Power Supply, Accessories
Utilized IC / Part: SI8250, SI8251, SI8252
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Base Product Number: SI8250
RoHS Status: RoHS non-compliant
DEVELOPMENT KIT FOR SI8250/1/2
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284323-SI8250DK | SI8250DK |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Category | Developement Board | Developement Board |