Skyworks Solutions, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers SI824XCLASSD-KIT

Description
Win Source Part Number: 1346920-SI824XCLASSD -KIT Category: Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Package: Box Standard Package: 1 Output Type: 2-Channel (Stereo) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: Si824x Max Output Power x Channels @ Load: 120W x 2 @ 8Ohm Board Type: Fully Populated ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Base Product Number: SI824 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1346920-SI824XCLASSD -KIT Category: Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Package: Box Standard Package: 1 Output Type: 2-Channel (Stereo) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: Si824x Max Output Power x Channels @ Load: 120W x 2 @ 8Ohm Board Type: Fully Populated ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Base Product Number: SI824 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers - 1346920-SI824XCLASSD-KIT - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
1346920-SI824XCLASSD-KIT
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers 1346920-SI824XCLASSD-KIT
Win Source Part Number: 1346920-SI824XCLASSD -KIT Category: Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Package: Box Standard Package: 1 Output Type: 2-Channel (Stereo) Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: Si824x Max Output Power x Channels @ Load: 120W x 2 @ 8Ohm Board Type: Fully Populated ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Skyworks Solutions Inc. Base Product Number: SI824 RoHS Status: Not applicable

Win Source Part Number: 1346920-SI824XCLASSD-KIT
Category: Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
Package: Box
Standard Package: 1
Output Type: 2-Channel (Stereo)
Amplifier Type: Class D
Supplied Contents: Board(s)
Utilized IC / Part: Si824x
Max Output Power x Channels @ Load: 120W x 2 @ 8Ohm
Board Type: Fully Populated
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Skyworks Solutions Inc.
Base Product Number: SI824
RoHS Status: Not applicable

Buy Now Datasheet
Audio Amplifier Evaluation Boards - 336-2002-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifier Evaluation Boards
336-2002-ND
Audio Amplifier Evaluation Boards 336-2002-ND
Si824x - 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board

Si824x - 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board

Buy Now Datasheet
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
SI824XCLASSD-KIT
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards SI824XCLASSD-KIT
BOARD EVAL FOR SI824X

BOARD EVAL FOR SI824X

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1346920-SI824XCLASSD-KIT 336-2002-ND SI824XCLASSD-KIT
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Audio Amplifier Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifier Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 223-1628-ND - DigiKey
Specs
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
Ports USB
View Details
2 suppliers
simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,PMA2-123LN+,MC1631-1,50 OHM - TB-913+ - Mini-Circuits
Specs
Category Developement Board
View Details