Skyworks Solutions, Inc. Integrated Circuits (ICs) - Audio Special Purpose SI8244CB-C-IS1R

Description
Win Source Part Number: 1272365-SI8244CB-C-I S1R Category: Integrated Circuits (ICs)>Audio Special Purpose Package: Tape & Reel (TR) Specifications: Class D Applications: Pre-Amplifier Standard Package: 2,500 Mounting: SMD (SMT) Function: Line Driver Interface: Analog Number of Channels: 2 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI824 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1272365-SI8244CB-C-I S1R Category: Integrated Circuits (ICs)>Audio Special Purpose Package: Tape & Reel (TR) Specifications: Class D Applications: Pre-Amplifier Standard Package: 2,500 Mounting: SMD (SMT) Function: Line Driver Interface: Analog Number of Channels: 2 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI824 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Audio Special Purpose - 1272365-SI8244CB-C-IS1R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Audio Special Purpose
1272365-SI8244CB-C-IS1R
Integrated Circuits (ICs) - Audio Special Purpose 1272365-SI8244CB-C-IS1R
Win Source Part Number: 1272365-SI8244CB-C-I S1R Category: Integrated Circuits (ICs)>Audio Special Purpose Package: Tape & Reel (TR) Specifications: Class D Applications: Pre-Amplifier Standard Package: 2,500 Mounting: SMD (SMT) Function: Line Driver Interface: Analog Number of Channels: 2 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI824 Product Status: Obsolete

Win Source Part Number: 1272365-SI8244CB-C-IS1R
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: Tape & Reel (TR)
Specifications: Class D
Applications: Pre-Amplifier
Standard Package: 2,500
Mounting: SMD (SMT)
Function: Line Driver
Interface: Analog
Number of Channels: 2
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI824
Product Status: Obsolete

Buy Now Datasheet
Audio Special Purpose - SI8244CB-C-IS1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
SI8244CB-C-IS1R
Audio Special Purpose SI8244CB-C-IS1R
Audio Line Driver 2 Channel 16-SOIC

Audio Line Driver 2 Channel 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 1272365-SI8244CB-C-IS1R SI8244CB-C-IS1R
Product Name Integrated Circuits (ICs) - Audio Special Purpose Audio Special Purpose
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data