Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 852016-SI8244BB-D-IS
Features: Audio 2 Channel
Package: Reel - TR
Family Name: SI8244
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-4771-1, 336-4771-2, 336-4771-6, SI8244BB-D-IS1R-ND
Audio Line Driver 2 Channel 16-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 852016-SI8244BB-D-IS1R | SI8244BB-D-IS1R |
| Product Name | Audio Special Purpose - SI8244BB-D-IS1R | Audio Special Purpose |
| RoHS Compliant | RoHS |