Win Source Part Number: 1272360-SI8241BB-B-I
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: Tube
Specifications: Class D
Applications: Pre-Amplifier
Standard Package: 48
Mounting: SMD (SMT)
Function: Line Driver
Interface: Analog
Number of Channels: 2
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-1999-5,SI8241BBB
Base Product Number: SI824
Product Status: Obsolete
Audio Line Driver 2 Channel 16-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1272360-SI8241BB-B-IS1 | SI8241BB-B-IS1 |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Audio Special Purpose |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |