Skyworks Solutions, Inc.
Isolation, Si823Hx Isolated Gate Drivers
Si823H9CD-IS4
Description
5.0 kV Single Driver
Request a Quote
Email Supplier
Description
5.0 kV Single Driver
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Gate Drivers |
|
Product Number
|
Si823H9CD-IS4 |
|
Product Name
|
Isolation, Si823Hx Isolated Gate Drivers |
|
Number of Outputs
|
1
|
|
Output Configuration
|
Single Driver
|
|
Output Current
|
4 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Configuration
Inverting
Supply Voltage
2.38 to 2.62 volts
Switching Frequency
170000 kHz
View Details
Output Configuration
Inverting
Supply Voltage
1.71 to 3.63 volts
Switching Frequency
200000 kHz
View Details
Number of Outputs
2; 2 Output
Supply Voltage
6.5 to 24 volts
Rise Time
20 ns
View Details
2 suppliers
Output Configuration
Inverting
Supply Voltage
1.71 to 3.63 volts
Switching Frequency
200000 kHz
View Details