Skyworks Solutions, Inc.
Isolation, Si823Hx Isolated Gate Drivers
Si823H9BD-IS4
Description
5.0 kV Single Driver
Request a Quote
Email Supplier
Description
5.0 kV Single Driver
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Gate Drivers |
|
Product Number
|
Si823H9BD-IS4 |
|
Product Name
|
Isolation, Si823Hx Isolated Gate Drivers |
|
Number of Outputs
|
1
|
|
Output Configuration
|
Single Driver
|
|
Output Current
|
4 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Configuration
Inverting
Supply Voltage
1.71 to 3.46 volts
Switching Frequency
250000 kHz
View Details
Number of Outputs
1; 1
Output Configuration
Inverting; Step-Up (Boost)
Output Voltage
50 volts
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
14-SOIC (0.295, 7.50mm Width)
Packing Method
Tape Reel; Tape & Reel (TR); Other
View Details
Driver Type
Dual Gate Driver
Output Configuration
Dual Driver
Output Current
0.5000 amps
View Details