Skyworks Solutions, Inc.
Isolation, Si823Hx Isolated Gate Drivers
Si823H9AD-IS4
Description
5.0 kV Single Driver
Request a Quote
Email Supplier
Description
5.0 kV Single Driver
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Gate Drivers |
|
Product Number
|
Si823H9AD-IS4 |
|
Product Name
|
Isolation, Si823Hx Isolated Gate Drivers |
|
Number of Outputs
|
1
|
|
Output Configuration
|
Single Driver
|
|
Output Current
|
4 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Configuration
Inverting
Supply Voltage
1.71 to 3.63 volts
Switching Frequency
350000 kHz
View Details
Number of Outputs
16
Output Configuration
Inverting
Packing Method
Tape Reel; Tape & Reel (TR); Other
View Details
Output Configuration
Inverting
Supply Voltage
1.71 to 3.63 volts
Switching Frequency
250000 kHz
View Details
Output Configuration
Inverting
Packing Method
Tape Reel; Tape & Reel (TR); Other
View Details