Skyworks Solutions, Inc. Gate Driver IC SI823H3CB-IM1R

Description
4.0 A Symmetric Drive ISODrivers with Low Propagation Delay and High Transient Immunity The Si823Hx combines two isolated gate drivers into a single package for high power applications. The Si823Hx includes devices with single or dual control inputs with independent or high-side/low-side outputs. These drivers can operate with a 3.0 – 5.5 V input VDD and a maximum drive supply voltage of 30 V. The Si823Hx is ideal for driving power MOSFETs and IGBTs used in a wide variety of switched power and motor control applications. These drivers utilize Skyworks' proprietary silicon isolation technology, supporting up to 5 kVRMS for 1 minute isolation voltage. This technology enables high CMTI (125 kV/us), lower propagation delays and skew, little variation with temperature and age, and low part-to-part matching. The unique architecture of the output stage features a booster device that provides a higher pull up capability at the Miller plateau region of the load power switch to support faster turn-on times. This driver family also offers some unique features such as over-temperature protection, output Undervoltage Lockout (UVLO) fault detection, dead time programmability and fail-safe drivers with default low in case of loss of input side power. The Si823Hx family offers longer service life and dramatically higher reliability compared to opto-coupled gate drivers. Automotive Grade is available. These products are built using automotive specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features Single or two isolated drivers in one package. Up to 5 kVRMS input-to-output isolation. Up to 1500 VDC peak driver-to-driver differential voltage EN pin for enhanced safety or DIS pin option PWM and dual driver versions 4.0 A sink/source peak output High electromagnetic immunity 30 ns max propagation delay Transient immunity: >125 kV/us Programmable dead time. 20–200 ns Deglitch option for filtering noise Wide operating range -40 C to 125 C RoHS-compliant packages: WB SOIC-14, DFN-14, NB SOIC-8, SSO-8, NB SOIC-16 AEC-Q100 qualification Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Power delivery systems Motor control systems Isolated dc-dc power supplies Lighting control systems Solar and industrial inverters On-board chargers Battery management systems Charging stations Traction inverters Hybrid Electric Vehicles Battery Electric Vehicles
Request a Quote Datasheet
Description
4.0 A Symmetric Drive ISODrivers with Low Propagation Delay and High Transient Immunity The Si823Hx combines two isolated gate drivers into a single package for high power applications. The Si823Hx includes devices with single or dual control inputs with independent or high-side/low-side outputs. These drivers can operate with a 3.0 – 5.5 V input VDD and a maximum drive supply voltage of 30 V. The Si823Hx is ideal for driving power MOSFETs and IGBTs used in a wide variety of switched power and motor control applications. These drivers utilize Skyworks' proprietary silicon isolation technology, supporting up to 5 kVRMS for 1 minute isolation voltage. This technology enables high CMTI (125 kV/us), lower propagation delays and skew, little variation with temperature and age, and low part-to-part matching. The unique architecture of the output stage features a booster device that provides a higher pull up capability at the Miller plateau region of the load power switch to support faster turn-on times. This driver family also offers some unique features such as over-temperature protection, output Undervoltage Lockout (UVLO) fault detection, dead time programmability and fail-safe drivers with default low in case of loss of input side power. The Si823Hx family offers longer service life and dramatically higher reliability compared to opto-coupled gate drivers. Automotive Grade is available. These products are built using automotive specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features Single or two isolated drivers in one package. Up to 5 kVRMS input-to-output isolation. Up to 1500 VDC peak driver-to-driver differential voltage EN pin for enhanced safety or DIS pin option PWM and dual driver versions 4.0 A sink/source peak output High electromagnetic immunity 30 ns max propagation delay Transient immunity: >125 kV/us Programmable dead time. 20–200 ns Deglitch option for filtering noise Wide operating range -40 C to 125 C RoHS-compliant packages: WB SOIC-14, DFN-14, NB SOIC-8, SSO-8, NB SOIC-16 AEC-Q100 qualification Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Power delivery systems Motor control systems Isolated dc-dc power supplies Lighting control systems Solar and industrial inverters On-board chargers Battery management systems Charging stations Traction inverters Hybrid Electric Vehicles Battery Electric Vehicles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver IC - SI823H3CB-IM1R - Richardson RFPD
Downers Grove, IL, United States
Gate Driver IC
SI823H3CB-IM1R
Gate Driver IC SI823H3CB-IM1R
4.0 A Symmetric Drive ISODrivers with Low Propagation Delay and High Transient Immunity The Si823Hx combines two isolated gate drivers into a single package for high power applications. The Si823Hx includes devices with single or dual control inputs with independent or high-side/low-side outputs. These drivers can operate with a 3.0 – 5.5 V input VDD and a maximum drive supply voltage of 30 V. The Si823Hx is ideal for driving power MOSFETs and IGBTs used in a wide variety of switched power and motor control applications. These drivers utilize Skyworks' proprietary silicon isolation technology, supporting up to 5 kVRMS for 1 minute isolation voltage. This technology enables high CMTI (125 kV/us), lower propagation delays and skew, little variation with temperature and age, and low part-to-part matching. The unique architecture of the output stage features a booster device that provides a higher pull up capability at the Miller plateau region of the load power switch to support faster turn-on times. This driver family also offers some unique features such as over-temperature protection, output Undervoltage Lockout (UVLO) fault detection, dead time programmability and fail-safe drivers with default low in case of loss of input side power. The Si823Hx family offers longer service life and dramatically higher reliability compared to opto-coupled gate drivers. Automotive Grade is available. These products are built using automotive specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications. Features Single or two isolated drivers in one package. Up to 5 kVRMS input-to-output isolation. Up to 1500 VDC peak driver-to-driver differential voltage EN pin for enhanced safety or DIS pin option PWM and dual driver versions 4.0 A sink/source peak output High electromagnetic immunity 30 ns max propagation delay Transient immunity: >125 kV/us Programmable dead time. 20–200 ns Deglitch option for filtering noise Wide operating range -40 C to 125 C RoHS-compliant packages: WB SOIC-14, DFN-14, NB SOIC-8, SSO-8, NB SOIC-16 AEC-Q100 qualification Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support Applications Power delivery systems Motor control systems Isolated dc-dc power supplies Lighting control systems Solar and industrial inverters On-board chargers Battery management systems Charging stations Traction inverters Hybrid Electric Vehicles Battery Electric Vehicles

4.0 A Symmetric Drive ISODrivers with Low Propagation Delay and High Transient Immunity

The Si823Hx combines two isolated gate drivers into a single package for high power applications. The Si823Hx includes devices with single or dual control inputs with independent or high-side/low-side outputs. These drivers can operate with a 3.0 – 5.5 V input VDD and a maximum drive supply voltage of 30 V.

The Si823Hx is ideal for driving power MOSFETs and IGBTs used in a wide variety of switched power and motor control applications. These drivers utilize Skyworks' proprietary silicon isolation technology, supporting up to 5 kVRMS for 1 minute isolation voltage. This technology enables high CMTI (125 kV/us), lower propagation delays and skew, little variation with temperature and age, and low part-to-part matching.

The unique architecture of the output stage features a booster device that provides a higher pull up capability at the Miller plateau region of the load power switch to support faster turn-on times. This driver family also offers some unique features such as over-temperature protection, output Undervoltage Lockout (UVLO) fault detection, dead time programmability and fail-safe drivers with default low in case of loss of input side power. The Si823Hx family offers longer service life and dramatically higher reliability compared to opto-coupled gate drivers.

Automotive Grade is available. These products are built using automotive specific flows at all steps in the manufacturing process to ensure the robustness and low defectivity required for automotive applications.

Features

  • Single or two isolated drivers in one package. Up to 5 kVRMS input-to-output isolation. Up to 1500 VDC peak driver-to-driver differential voltage
  • EN pin for enhanced safety or DIS pin option
  • PWM and dual driver versions
  • 4.0 A sink/source peak output
  • High electromagnetic immunity
  • 30 ns max propagation delay
  • Transient immunity: >125 kV/us
  • Programmable dead time. 20–200 ns
  • Deglitch option for filtering noise
  • Wide operating range -40 C to 125 C
  • RoHS-compliant packages: WB SOIC-14, DFN-14, NB SOIC-8, SSO-8, NB SOIC-16
  • AEC-Q100 qualification
  • Automotive-grade OPNs available. AIAG compliant PPAP documentation support. IMDS and CAMDS listing support

Applications

  • Power delivery systems
  • Motor control systems
  • Isolated dc-dc power supplies
  • Lighting control systems
  • Solar and industrial inverters
  • On-board chargers
  • Battery management systems
  • Charging stations
  • Traction inverters
  • Hybrid Electric Vehicles
  • Battery Electric Vehicles
Supplier's Site Datasheet
Shenzhen, China
Isolators - Isolators - Gate Drivers
SI823H3CB-IM1R
Isolators - Isolators - Gate Drivers SI823H3CB-IM1R
DGTL ISO 2.5KV 1CH GT DVR 14QFN

DGTL ISO 2.5KV 1CH GT DVR 14QFN

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category Gate Drivers Gate Drivers
Product Number SI823H3CB-IM1R SI823H3CB-IM1R
Product Name Gate Driver IC Isolators - Isolators - Gate Drivers
Output Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Full, Half-Bridge (H Bridge) Drivers - 296-CSD95411RRB-ND - DigiKey
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
Package Type 41-PowerTFQFN
Packing Method Bulk
View Details
2 suppliers
LED Drivers - A1569KLJTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting
Output Current 0.1500 amps
View Details
Gate Drivers - 448-2ED21064S06JXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 0.7000 amps
Supply Voltage 10 to 20 volts
View Details
4 suppliers
 - 74LVC138APW-Q100J - Rochester Electronics
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details