Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC GATES
SKYWORKS SOLUTIONS, INC.
SI8231BC-D-IS1 --
Skyworks Solutions, Inc.
SI8231BC-D-IS1
Description
SI8231BC - 3.75 kV 8 V UVLO HS/LS isolated gate driver
Rochester Electronics
Done
Request a Quote
Email Supplier
Description
SI8231BC - 3.75 kV 8 V UVLO HS/LS isolated gate driver
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
SI8231BC-D-IS1
SI8231BC-D-IS1
SI8231BC - 3.75 kV 8 V UVLO HS/LS isolated gate driver
SI8231BC - 3.75 kV 8 V UVLO HS/LS isolated gate driver
Supplier's Site
Technical Specifications
Rochester Electronics
Product Category
Logic Gates
Product Number
SI8231BC-D-IS1
Gate Type
Buffer/Driver
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
Gates and Inverters
74AHCT1G04GW,125
Specs
Gate Type
NOT
Supply Voltage
4.5V ~ 5.5V
Inputs
1
View Details
7
suppliers
Micross Components, Inc.
Hex Inverter
AP54RHC04ELT/BLT/ALT
Specs
Pin Count
14
IC Package Type
TSSOP; Other; TSSOP
View Details
RS Components, Ltd.
Logic Gates
7989004
Specs
Gate Type
AND; And
Supply Voltage
6 v
Logic Family
And
View Details
Texas Instruments
Gates and Inverters
54S133DM
Specs
Gate Type
NAND; NAND Gate
Supply Voltage
4.5V ~ 5.5V
Inputs
13
View Details