The 1267093-SI5397M-A-GM
IC CLOCK MULTIPLIER 64QFN Product overview: SI5397M-A-GMR from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5397M-A-GMR can be used for catalog matching and distributor lookup.
Clock Multiplier, Jitter Attenuator IC 350MHz 1 64-VFQFN Exposed Pad
Win Source Part Number: 1267093-SI5397M-A-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Multiplier, Jitter Attenuator
Package: Tape & Reel (TR)
Frequency - Max: 350MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: CML, HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 1.89V, 3.14V ~ 3.47V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 336-SI5397M-A-GMRTR
Base Product Number: SI5397
QUAD PLL JITTER ATTENUATOR
QUAD PLL JITTER ATTENUATOR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-SI5397M-A-GMR | 336-SI5397M-A-GMRTR-ND | 1267093-SI5397M-A-GMR | SI5397M-A-GMR | SI5397M-A-GMR |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CML, HCSL, LVCMOS, LVDS, LVPECL | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; CML, HCSL, LVCMOS, LVDS, LVPECL | |
| Package Type | Tape & Reel (TR) | Surface Mount; 64-VFQFN Exposed Pad | Surface Mount; 64-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.47 volts | 1.71 to 3.47 volts | 1.71 to 3.47 volts | 1.71 to 3.47 volts | |
| Frequency | 350 MHz | 350 MHz | 350 MHz | 350 MHz | 350 MHz |