Win Source Part Number: 1267484-SI5396B-A-GM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tray
Standard Package: 260
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5396
IC
SI5396B - Dual PLL jitter attenuator with ext crystal: 4-outputs up to 350 MHz; integer+fractional synthesis
DUAL PLL JITTER ATTENUATOR WITH Product overview: SI5396B-A-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5396B-A-GM can be used for catalog matching and distributor lookup.
DUAL PLL JITTER ATTENUATOR WITH
DUAL PLL JITTER ATTENUATOR WITH
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1267484-SI5396B-A-GM | SI5396B-A-GM-ND | SI5396B-A-GM | 728-SI5396B-A-GM | SI5396B-A-GM | SI5396B-A-GM |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Dual Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | ||
| Features / Standards | Lead-Free | RoHS | RoHS | |||
| Bus Interface | CML|HCSL|LVCMOS|LVDS|LVPECL | |||||
| Package Type | Tray |