The 1267524-SI5395P-A103
Clock Generator 0.008MHz to 750MHz-IN 644.53125MHz-OUT 64-Pin QFN EP Product overview: SI5395P-A10339-GM from Skyworks Solutions, Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.008MHz, 750MHz, 644.53125MHz, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 0.008MHz, 750MHz, 644.53125MHz, QFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SI5395P-A10339-G
Win Source Part Number: 1267524-SI5395P-A103
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tray
Standard Package: 260
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI5395
IC JITTER ATTENUATOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 728-SI5395P-A10339-GM | 1267524-SI5395P-A10339-GM | SI5395P-A10339-GM |
| Product Name | 0.008MHz 750MHz 644.53125MHz QFN Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CML|HCSL|LVCMOS|LVDS|LVPECL | ||
| Package Type | Tray | ||
| Supply Voltage | 1.71 to 3.47 volts | ||
| Frequency | 750 MHz |